EN
  • EN
  • DE

MIC4223YMME

Part No MIC4223YMME
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Low-Side Gate Driver IC Inverting 8-MSOP-EP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name MIC4223
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC4223YMME, 576-3548-5
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927079-MIC4223YMME
Ultra Librarian 3D Model Ultra Librarian MIC4223YMME CAD Model

Description

Microchip Technology's MIC4223YMME - High-Performance Power Driver

The MIC4223YMME is a sophisticated power driver integrated circuit (IC) designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This IC is tailored for driving high-power loads with precision and efficiency, making it an excellent choice for a wide range of applications, including but not limited to, industrial automation, motor control, and power management systems.

Key Features:

  • High-Speed Operation: The MIC4223YMME boasts a high switching frequency, which is essential for applications that require fast response times and high-speed operations.
  • Robust Output Stage: This driver IC can deliver high current outputs, making it capable of driving large loads with ease. Its robust output stage ensures reliable performance even under strenuous conditions.
  • Low Power Dissipation: With an integrated heat sink and advanced design, the MIC4223YMME is optimized for low power dissipation, which helps in maintaining thermal efficiency and prolonging the life of the device.
  • Protection Features: The device includes a suite of protection features such as over-temperature, over-current, and under-voltage lockout (UVLO), safeguarding the IC and the system it controls from potential damage.
  • Compact Package: The MIC4223YMME comes in a compact 8-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance, allowing for integration into space-constrained designs.

Applications:

The MIC4223YMME is versatile enough to be used in a variety of applications. It's particularly well-suited for:

  • Brushed and brushless DC motor drives
  • Stepper motor drives
  • Power MOSFET gate drivers
  • Switching power supplies
  • Class-D audio amplifiers

With its high-performance capabilities, the MIC4223YMME from Microchip Technology is a reliable and efficient solution for driving high-power loads in complex electronic systems. Its advanced features ensure that it can meet the demands of modern applications, providing designers with a flexible and robust power driver option.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7396 $52.1356
26+ $3.8889 $101.1114
40+ $3.7674 $150.6960
55+ $3.6459 $200.5245
71+ $3.5244 $250.2324
95+ $3.1598 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess