Products specifications

Categories RF/IF and RFID
Manufacturer NXP
Part Status Obsolete(EOL)
Type Transceiver, ISM
Frequency 433.92MHz
For Use With/Related Products MC33696 434MHz RF Module
Supplied Contents Board
Win Source Part Number 787747-MC33696MOD434EV
Popularity Medium
Supply and Demand Status Limited
Family Name MC33696
Introduction Date March 15, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33696MOD434EV CAD Model

Description

Product Overview: MC33696MOD434EV - NXP

The MC33696MOD434EV from NXP Semiconductors is a sophisticated evaluation module designed to showcase the capabilities of the MC33696 PLL Tuned UHF Transceiver for Sub-1 GHz frequency bands. This evaluation board is an excellent tool for engineers and developers seeking to test and develop applications that require reliable and efficient wireless communication.

Key Features

  • Frequency Range: The transceiver operates in the 434 MHz band, making it ideal for a wide range of applications in industrial, scientific, and medical (ISM) radio bands.
  • Modulation: The module supports Frequency Shift Keying (FSK), Gaussian Frequency Shift Keying (GFSK), and On-Off Keying (OOK) modulation schemes, allowing for flexible communication protocols.
  • Performance: With high sensitivity and selectivity, the MC33696 transceiver provides robust performance in noisy environments, ensuring reliable data transmission.
  • Integration: The evaluation module comes with an integrated microcontroller, providing a complete system-on-chip solution that simplifies development.
  • Development Support: The module is supported by a comprehensive suite of development tools, including software libraries and reference designs, to accelerate the development process.
  • Connectivity: The evaluation board includes various connectivity options, including an SMA antenna connector, allowing for easy integration into existing systems.

Applications

The MC33696MOD434EV is versatile and can be used in a multitude of applications such as:

  • Remote control systems
  • Home and building automation
  • Wireless sensor networks
  • Industrial monitoring and control
  • Telemetry and RFID systems

Why Choose MC33696MOD434EV?

Choosing the MC33696MOD434EV evaluation module from NXP is a smart decision for developers requiring a high-performance, low-power, and easily integrated UHF transceiver solution. With its robust feature set, the module enables quick prototyping and testing, reducing time-to-market for wireless products. Its support for multiple modulation schemes and its high sensitivity make it a versatile choice for various applications in the sub-1 GHz spectrum.

You May Also Be Interested in

Infineon Technologies
KIT CYFI EXPANSION / PSoC, CyFi PSoC Mixed Signal Arrays PSoC, FirstTouch 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CY3271-RFBOARD
Analog Devices Inc.
EVAL BOARD SOFTWARE DEFINE RADIO / - AD9361 Transceiver 70MHz ~ 6GHz Evaluation Board
Need more? Email Us
ECAD model for AD-FMCOMMS3-EBZ
Peregrine Semiconductor
EVAL KIT FOR PE3336 / Circular Standard Uni Color Lamp
Need more? Email Us
ECAD model for 524490
Peregrine Semiconductor
KIT EVAL FOR 42451 RF SWITCH / PE42451 RF Switch Evaluation Kit
Need more? Email Us
ECAD model for EK42451-01
Silicon Labs
BOARD DEMO SI4822-A10 SI4826-A10
Need more? Email Us
ECAD model for SI4826-DEMO
Analog Devices Inc.
HMC933LP4E Phase Shifter Evaluation Board / BOARD EVAL HMC933LP4E
Need more? Email Us
ECAD model for 131521-HMC933LP4E
Infineon Technologies
MODULE KIT / EZ-BT™ WICED CYBT-423028-02 Transceiver; Bluetooth® 5 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CYBT-423028-EVAL
Infineon Technologies
KIT CYFI ENV SENSING / PSoC, CyFi CY3271 PSoC, FirstTouch 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CY3271-EXP1
Nordic Semiconductors
KIT DEVELOPMENT NRFGO NRF8002 / Development Kit for nRF8002
Need more? Email Us
ECAD model for NRF8002-DK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention