EN
  • EN
  • DE

109998-HMC522LC4

Part No 109998-HMC522LC4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC522LC4 / HMC522LC4 Up-Down Converter and Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Type Mixer
Frequency 11GHz ~ 16GHz
For Use With/Related Products HMC522LC4
Supplied Contents Board
Win Source Part Number 776123-109998-HMC522LC4
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 109998-HMC522LC4 CAD Model

Description

Product Overview: 109998-HMC522LC4 - Analog Devices Inc.

The HMC522LC4 from Analog Devices Inc. is a high-performance, wideband Double-Balanced Mixer, designed to meet the stringent requirements of RF and microwave communication systems. This product is a testament to Analog Devices' commitment to providing innovative solutions for signal processing applications.

Key Features

  • Frequency Range: The HMC522LC4 operates over a broad frequency range, making it suitable for a variety of applications including cellular, military, and test equipment.
  • Conversion Loss: With its excellent conversion loss performance, this mixer ensures efficient signal conversion, which is critical for maintaining signal integrity in communication systems.
  • LO/RF Isolation: The device provides outstanding isolation between the Local Oscillator (LO) and the Radio Frequency (RF) ports, which minimizes signal leakage and preserves the quality of the transmitted signal.
  • Input IP3: The high third-order Intercept Point (IP3) of the HMC522LC4 indicates its ability to maintain linearity at high input power levels, reducing distortion and improving dynamic range.
  • Package Type: Enclosed in a compact 4x4 mm leadless chip carrier (LCC) package, the HMC522LC4 is designed for easy integration into a wide range of systems.

Applications

The versatility of the HMC522LC4 Double-Balanced Mixer makes it an ideal choice for various applications, including:

  • Point-to-Point and Point-to-Multipoint Radio
  • Military Radar and ECM Systems
  • Space and Satellite Communication Systems
  • Test Equipment and Sensors

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC522LC4 is manufactured to the highest standards, ensuring consistent performance and durability in even the most demanding conditions. With its robust design and advanced technology, this Double-Balanced Mixer is a reliable choice for your RF and microwave signal processing needs.

Note: For detailed specifications, technical data, and application guidance, customers are advised to consult the official product datasheet and support documentation.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Maxim Integrated
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess