EN
  • EN
  • DE

2SC2930

Part No 2SC2930
Manufacturer Inchange Semiconductor Company Limited
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223045-2SC2930
Categories Custom Parts
Manufacturer Inchange Semiconductor Company Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2930 CAD Model

Description

The 2SC2930 is an NPN silicon epitaxial transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in various amplifier and switching applications, particularly in audio and general-purpose electronic circuits. While detailed specifications are limited in publicly accessible databases, we can infer its features and applications based on comparable transistors from Inchange Semiconductor and other manufacturers.

Applications:

  • Audio Amplifiers: Used in audio amplifier circuits for signal amplification in radios, stereos, and other audio equipment.
  • Switching Circuits: Employed in electronic switches to control the flow of current in digital and analog circuits.
  • Oscillator Circuits: Can be used in oscillator circuits for generating periodic signals.
  • General Purpose Amplification: Suitable for general-purpose signal amplification in various electronic systems.

Features:

  • NPN Transistor: A negative-positive-negative transistor configuration.
  • Epitaxial Construction: Utilizes epitaxial construction for improved performance and reliability.
  • High Current Gain (hFE): Designed with a high current gain to provide efficient signal amplification.
  • Low Saturation Voltage: Features a low saturation voltage for reduced power dissipation in switching applications.
  • Compact Package: Typically available in a small package for easy integration into electronic circuits.

Benefits:

  • Efficient Amplification: High current gain enables efficient signal amplification, resulting in a stronger output signal.
  • Fast Switching Speed: Allows for rapid switching operations, making it suitable for high-frequency applications.
  • Low Power Consumption: The low saturation voltage reduces power dissipation, leading to energy-efficient operation.
  • Reliable Performance: The epitaxial construction ensures reliable and consistent performance over a wide range of operating conditions.
  • Easy Integration: The compact package allows for easy integration into various electronic circuits, saving space and reducing complexity.

Additional Details:

While specific electrical characteristics for the 2SC2930 are not readily available, similar NPN transistors often exhibit a collector-emitter voltage (VCEO) in the range of 30-50V, a collector current (IC) of approximately 0.5-1A, and a power dissipation (PD) rating between 0.3-0.5W. It's critical to consult the official datasheet from Inchange Semiconductor Company Limited or a verified supplier for precise specifications. Pay close attention to thermal derating curves and safe operating area (SOA) charts to ensure reliable operation under varying conditions. Proper biasing and circuit design are also important for optimizing performance and preventing damage to the transistor.

You May Also Be Interested in

Applied Micro Circuits Corporation
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess