EN
  • EN
  • DE

TC511000AJ-10

Part No TC511000AJ-10
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196431-TC511000AJ-10
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC511000AJ-10 CAD Model

Description

The TC511000AJ-10 is a high-speed, 1,048,576-bit static random-access memory (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for applications requiring fast data access and low power consumption. It's organized as 131,072 words by 8 bits.

Applications

  • Cache memory in microprocessors
  • Buffer memory in high-speed data acquisition systems
  • Main memory in embedded systems with real-time requirements
  • Digital signal processing (DSP) systems
  • Networking equipment (routers, switches)

Features

  • High-speed access time: 10 ns
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Fully static operation (no clock required)
  • Available in a standard DIP or SOJ package
  • Data retention voltage: 2V (min)

Benefits

  • Fast data access enables high-performance system operation.
  • Low power consumption reduces system power requirements and extends battery life in portable applications.
  • Simple interface simplifies system design and reduces development time.
  • High reliability ensures long-term system stability.
  • Easy integration into existing systems due to standard packaging.

Additional Details

The TC511000AJ-10 utilizes advanced CMOS technology to achieve its high-speed performance and low power consumption. The device is fully static, meaning that no clock or refresh signals are required to maintain data. This simplifies system design and reduces the need for external components. The SRAM is designed to operate from a single 5V power supply and is TTL compatible, making it easy to interface with other digital logic devices. The operating temperature range is typically 0°C to 70°C. The device is available in both DIP (Dual In-line Package) and SOJ (Small Outline J-lead) packages, offering flexibility in mounting options.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess