EN
  • EN
  • DE

102781-HMC272AMS8

Part No 102781-HMC272AMS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC272AMS8E / HMC272AMS8/HMC272AMS8E Up-Down Converter and Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Mixer
Frequency 1.7GHz ~ 3GHz
For Use With/Related Products HMC272AMS8E
Supplied Contents Board
Win Source Part Number 776090-102781-HMC272AMS8
Popularity Medium
Supply and Demand Status Balance
Family Name 102781-HMC272AMS8
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 102781-HMC272AMS8 CAD Model

Description

Product Overview: HMC272AMS8

Manufacturer: Analog Devices Inc.

Part Number: 102781-HMC272AMS8

The HMC272AMS8 is a high-performance, non-reflective SPDT (Single Pole Double Throw) switch designed by Analog Devices Inc. This RF switch is a critical component for applications requiring the routing of high-frequency signals with minimal signal distortion and high isolation.

Engineered with the latest technology, the HMC272AMS8 operates over a broad frequency range from DC to 3.5 GHz, making it versatile for a variety of RF applications. Its wide frequency range, along with excellent insertion loss and isolation performance, ensures that it can be used in both narrowband and broadband environments.

The switch is housed in an MSOP8G package, which is compact and suitable for space-constrained applications. The small footprint of the HMC272AMS8 makes it an ideal choice for integration into high-density circuit designs where board space is at a premium.

Key features of the HMC272AMS8 include:

  • Frequency Range: DC to 3.5 GHz, accommodating a wide range of RF and microwave applications.
  • Insertion Loss: Exceptionally low insertion loss, which preserves signal integrity and minimizes power loss during signal routing.
  • High Isolation: Excellent isolation between ports, reducing signal leakage and ensuring that the signal is routed efficiently.
  • Non-reflective Design: The non-reflective nature of the switch minimizes signal reflections that can cause distortions and impair the performance of the RF system.
  • Package: MSOP8G (Mini Small Outline Package), offering a compact solution for tight spaces.
  • Control Voltage: The switch operates with a single positive control voltage, simplifying the design and reducing power consumption.

The HMC272AMS8 is ideal for a range of applications, including but not limited to wireless infrastructure, test equipment, and satellite communications systems. Its reliability and performance make it a preferred choice for designers looking to optimize their RF signal chain with a high-quality switch from a trusted industry leader, Analog Devices Inc.

With its robust design and superior specifications, the HMC272AMS8 stands out as a versatile and efficient solution for modern RF and microwave switching needs.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess