EN
  • EN
  • DE

103240-HMC285

Part No 103240-HMC285
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC285E / HMC285 Up-Down Converter and Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Mixer
Frequency 1.7GHz ~ 3.5GHz
For Use With/Related Products HMC285E
Supplied Contents Board
Win Source Part Number 776092-103240-HMC285
Popularity Medium
Supply and Demand Status Balance
Family Name 103240-HMC285
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 103240-HMC285 CAD Model

Description

The 103240-HMC285 is a state-of-the-art MMIC (Monolithic Microwave Integrated Circuit) chip from Analog Devices Inc., a leader in the field of high-performance analog technology. This product is designed for a wide range of RF and microwave applications, making it an essential component for professionals in the telecommunications, aerospace, and defense industries.

Key Features

  • High Frequency Range: The HMC285 operates at a broad frequency range, making it suitable for various applications, including satellite communications and radar systems.
  • Low Noise Figure: With its low noise figure, the HMC285 ensures a clear signal, minimizing the loss of information in communication systems.
  • High Linearity: This product offers excellent linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Compact Size: The MMIC design allows for a smaller footprint, facilitating integration into space-constrained systems without compromising performance.
  • Robust Construction: Built to meet the rigorous standards of Analog Devices, the HMC285 is reliable and durable, capable of withstanding challenging environments.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Instrumentation
  • Fiber Optic Applications
  • Telecommunications Infrastructure

Technical Specifications

Parameter Specification
Frequency Range DC to X GHz
Gain X dB (typical)
Output Power X dBm (at 1 dB compression point)
Supply Voltage X V
Package Chip/Die

The 103240-HMC285 MMIC by Analog Devices Inc. represents a blend of performance, reliability, and versatility. It is engineered to meet the exacting demands of modern RF and microwave systems, ensuring optimal functionality across a diverse set of applications.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess