EN
  • EN
  • DE
  • IT

TPA3004D2PHP

Part No TPA3004D2PHP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 12W STER 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 12W x 2 @ 8 Ohm
Supply Voltage - Operating 8.5 V to 18 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 033453-TPA3004D2PHP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Multimedia, Audio
Ultra Librarian 3D Model Ultra Librarian TPA3004D2PHP CAD Model

Description

The TPA3004D2PHP is a high-fidelity, class-D audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This robust amplifier is part of TI's extensive range of audio ICs, providing efficient, powerful sound amplification for a variety of applications.

Key Features

  • High-Efficiency Class-D Operation: The TPA3004D2PHP operates as a class-D amplifier, which ensures high efficiency, reducing heat dissipation and power losses.
  • Output Power: It can deliver up to 20 Watts per channel into 8 Ohms loads with less than 0.5% THD+N, ensuring clear and powerful audio performance.
  • Signal-to-Noise Ratio (SNR): Boasting an impressive SNR of 100 dB, this amplifier ensures a clean audio output with minimal background noise.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from damage caused by overheating or excessive current conditions.
  • Flexible Power Supply: The TPA3004D2PHP is designed to operate over a wide supply voltage range, accommodating various power sources and applications.

Applications

The TPA3004D2PHP is versatile and can be used in a multitude of applications where high-quality audio amplification is required. It is ideal for:

  • Home theater systems
  • Television soundbars
  • Desktop audio systems
  • Active speakers
  • Portable audio docks

Design and Integration

With its compact PHP (PowerPAD™) package, the TPA3004D2PHP is easy to integrate into various designs, saving space on the PCB and simplifying the overall design process. The device also includes an advanced modulation scheme that reduces electromagnetic interference (EMI), making it suitable for use in environments where EMI must be minimized.

Conclusion

The TPA3004D2PHP from Texas Instruments represents a perfect blend of power, efficiency, and audio fidelity. Whether it's for consumer electronics or professional audio equipment, this audio amplifier stands out for its reliability and performance, making it an excellent choice for designers and audio enthusiasts alike.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7187 $58.3122
13+ $7.9744 $103.6672
20+ $7.7252 $154.5040
27+ $7.4760 $201.8520
35+ $7.2268 $252.9380
47+ $6.4792 $304.5224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,471 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess