EN
  • EN
  • DE

MTB3N120ET4

Part No MTB3N120ET4
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330542-MTB3N120ET4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTB3N120ET4 CAD Model

Description

Introducing the MTB3N120ET4 IGBT from ON Semiconductor

The MTB3N120ET4 is a state-of-the-art insulated gate bipolar transistor (IGBT) developed by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is designed to deliver high efficiency and fast switching in a variety of power applications. With its robust construction and cutting-edge technology, the MTB3N120ET4 is an ideal choice for designers looking to improve system performance while reducing energy consumption.

Key Features

  • High Voltage Capability: The MTB3N120ET4 is rated for a maximum collector-to-emitter voltage of 1200V, making it suitable for high voltage applications.
  • Low On-State Voltage Drop (Vce(on)): This IGBT offers a low on-state voltage drop, which translates to reduced conduction losses and improved overall efficiency.
  • Optimized for High-Speed Switching: With fast switching capabilities, the MTB3N120ET4 can operate at higher frequencies, which is beneficial for applications requiring efficient power conversion and control.
  • Robust Short Circuit Rating: It is engineered to handle short circuit conditions, providing designers with a reliable component that can withstand tough operating conditions.
  • Co-Packaged with Free Wheeling Diode: The device includes an integrated free-wheeling diode, which offers additional protection against reverse voltage transients and simplifies circuit design.

Applications

The MTB3N120ET4 IGBT is versatile and can be used in a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • Motor Drives
  • Induction Heating
  • Solar Power Inverters
  • High-Frequency Power Converters

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The MTB3N120ET4 IGBT is manufactured with rigorous quality control processes and is designed to meet the demanding standards of the power electronics industry. Customers can rely on this IGBT to provide consistent performance and longevity, even in the most challenging environments.

Overall, the MTB3N120ET4 from ON Semiconductor is a powerful and efficient solution for modern power management challenges, offering designers a combination of high voltage capability, low energy losses, and fast switching speeds, all packaged in a reliable and robust component.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
STMicroelectronics
DISCRETE
Lowest to $27.8572
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess