EN
  • EN
  • DE

M74HC4511M1R

Part No M74HC4511M1R
Manufacturer STMicroelectronics
Description BCD TO 7 SEGMENT LATCH/DECODER DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211132-M74HC4511M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC4511M1R CAD Model

Description

STMicroelectronics M74HC4511M1R BCD to 7-Segment Latch/Decoder/Driver

The M74HC4511M1R is a high-performance integrated circuit produced by STMicroelectronics, designed to interface between digital counting or computing devices and display units. This IC is a BCD (Binary-Coded Decimal) to 7-segment latch/decoder/driver, which is essential for applications that require the display of numerical information. The M74HC4511M1R is part of the HC (High-speed CMOS) family, ensuring low power consumption and high noise immunity characteristic of CMOS and NMOS logic families.

This integrated circuit is capable of directly driving a 7-segment display with minimal external components, making it an ideal choice for a wide range of applications, including digital clocks, electronic meters, calculators, and any other system that displays numerical output. The M74HC4511M1R decodes the input BCD data into the corresponding 7-segment display code and provides the option to latch the input data, allowing for stable display information.

Key Features of the M74HC4511M1R:

  • BCD input decoding to 7-segment display outputs
  • High output current for directly driving a display
  • Latch storage capability for the BCD inputs
  • Lamp test and blanking capability to test the display or to save power
  • High noise immunity characteristic of CMOS devices
  • Wide operating voltage range from 2V to 6V
  • Low power consumption
  • Output capability: 15 LSTTL loads
  • Pin and function compatible with the 4511 of the 4000B series

The device is available in an SO-16 package, which is a small outline package that is both space-saving and suitable for automated assembly processes. The M74HC4511M1R also features a lamp test function for checking display functionality and a blanking input to turn off the display, which can be useful for power-saving modes in battery-operated equipment.

With its combination of features, the M74HC4511M1R from STMicroelectronics is an efficient solution for designers looking to simplify the interface between digital logic and numerical displays in their electronics projects.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess