EN
  • EN
  • DE

CD74HC4316M

Part No CD74HC4316M
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X2 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 170 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 2 V ~ 6 V
Dual Voltage Supply ±1 V ~ 5 V
Switch Time (Ton, Toff) (Maximum) 37ns, 37ns
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 765442-CD74HC4316M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC4316
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HC4316M CAD Model

Description

Overview of Texas Instruments CD74HC4316M

The Texas Instruments CD74HC4316M is a high-performance CMOS Quad Analog Switch/Multiplexer/Demultiplexer with logic-level conversion capabilities. This integrated circuit is designed to operate in a broad array of applications, ranging from signal routing in communication systems to data acquisition in instrumentation setups.

Key Features

  • Wide Operating Voltage: The device functions optimally across a wide voltage range of 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels without the need for external level shifters.
  • Low ON Resistance: The CD74HC4316M boasts a low ON resistance, typically around 50 ohms at 4.5V Vcc, ensuring minimal signal attenuation when the switch is in the ON state.
  • High Noise Immunity: Characteristic of CMOS devices, it has a high noise immunity and low power consumption, which is crucial for battery-powered and portable devices.
  • Fast Switching Speed: The switch transition times are fast, with turn-on and turn-off times typically in the nanosecond range, which is essential for high-speed signal processing applications.
  • Wide Bandwidth: The device can handle a wide range of frequencies, making it versatile for multiplexing audio, video, or data signals.

Applications

The CD74HC4316M is ideal for numerous applications such as:

  • Signal gating
  • Analog/Digital multiplexing
  • Audio and video switching
  • Data acquisition systems
  • Communication systems

Package and Quality

The CD74HC4316M is provided in a surface-mount SOIC-16 package, which is compact and suitable for automated assembly processes. Texas Instruments ensures high manufacturing standards, and the device is compliant with RoHS and Green product requirements, making it a reliable and environmentally responsible choice for modern electronic designs.

Conclusion

With its robust design, versatile functionality, and compatibility with multiple logic levels, the Texas Instruments CD74HC4316M is an excellent choice for designers looking to incorporate a reliable analog switching solution into their systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5996 $50.9660
205+ $0.4920 $100.8600
315+ $0.4767 $150.1605
435+ $0.4613 $200.6655
565+ $0.4459 $251.9335
755+ $0.3998 $301.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,658 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess