EN
  • EN
  • DE

PMBF170/G

Part No PMBF170/G
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description MOSFET N-CH 60V 300MA SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer NXP
Series TrenchMOS
Packaging Reel(TR)
FET Type MOSFET N-Channel, Metal Oxide
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 300mA (Ta)
Rds On (Max) @ Id, Vgs 5 Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 2V @ 1mA
Input Capacitance (Ciss) @ Vds 40pF @ 10V
Power - Max 830mW
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package SOT-23 (TO-236AB)
Win Source Part Number 004377-PMBF170/G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBF170/G CAD Model

Description

The NXP PMBF170/G is a high-performance, N-channel enhancement mode Field-Effect Transistor (FET) that is designed to deliver efficient power management and signal processing in a wide range of applications. This versatile MOSFET is a preferred choice for engineers due to its low on-state resistance, high-speed switching capabilities, and minimal power dissipation.

Key Features

  • Low Threshold Voltage: The PMBF170/G operates at a low threshold voltage, making it suitable for low voltage applications and ensuring a low drive power requirement.
  • High-Speed Switching: With its fast switching speed, this MOSFET can handle high-frequency operations, which is essential for modern electronic circuits.
  • Low On-State Resistance: The device offers a low R<sub>DS(on), which reduces conduction losses and improves overall efficiency, especially in high current applications.
  • Surface-Mount Package: The PMBF170/G comes in a compact, surface-mount SOT-23 package, which is ideal for space-constrained applications and allows for efficient automated assembly processes.

Applications

The NXP PMBF170/G MOSFET is widely used in a variety of applications due to its robust performance characteristics. Some of the typical applications include:

  • Power management circuits
  • DC-DC converters
  • Battery management systems
  • Motor control modules
  • Switching regulators
  • Load switches
  • Signal processing

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PMBF170/G MOSFET is manufactured with stringent quality control measures and is designed to meet the high standards expected by the industry. This ensures that the product is reliable for critical applications where consistent performance is a must.

Conclusion

The NXP PMBF170/G is an excellent choice for designers looking for a MOSFET that offers a balance of efficiency, speed, and compactness. Whether for power management, switching applications, or any other high-performance requirement, this MOSFET is sure to enhance the functionality and reliability of electronic systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,240+ $0.0404 $50.0960
2,640+ $0.0379 $100.0560
4,100+ $0.0366 $150.0600
5,885+ $0.0340 $200.0900
7,625+ $0.0328 $250.1000
9,525+ $0.0315 $300.0375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354,670 pieces
MOQ: 1240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess