EN
  • EN
  • DE

SUB85N03-07P-E3

Part No SUB85N03-07P-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194902-SUB85N03-07P-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUB85N03-07P-E3 CAD Model

Description

The SUB85N03-07P-E3 is an N-Channel power MOSFET from Vishay, designed for high-efficiency power switching and management in various applications. This MOSFET utilizes advanced trench technology to minimize on-resistance and gate charge, enhancing overall system efficiency and reducing power losses. Its robust design ensures reliable operation in diverse and demanding environments. The "-E3" suffix indicates that the device is lead-free and RoHS compliant.

Applications:

  • DC-DC Converters
  • Load Switching
  • Synchronous Rectification
  • Power Supplies
  • Motor Control

Features:

  • Low On-Resistance: Reduces conduction losses for increased efficiency in power conversion.
  • Low Gate Charge: Minimizes switching losses and improves high-frequency performance.
  • Trench Technology: Provides superior switching performance and efficiency.
  • Standard Level Gate Drive: Enables direct logic-level interface for simplified design.
  • RoHS Compliant: Environmentally friendly and meets industry standards.

Benefits:

  • Increased Efficiency: Lower on-resistance and gate charge contribute to higher efficiency in power conversion.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability and longevity.
  • Simplified Design: Standard level gate drive simplifies integration with control circuitry.
  • Enhanced Thermal Performance: Efficient heat dissipation allows for higher power density.
  • Reliable Operation: Robust design ensures stable performance in demanding applications.

Additional Details:

The SUB85N03-07P-E3 features a voltage rating of 30V. It is designed for applications requiring efficient power switching and management. The low on-resistance ensures minimal power loss during conduction, maximizing efficiency. The device is available in a surface-mount package, facilitating automated assembly and reducing board space. The advanced trench technology optimizes the trade-off between on-resistance and gate charge, resulting in superior switching performance. The device is lead-free and RoHS compliant, meeting environmental regulations. This MOSFET is an excellent choice for designers seeking a high-performance, energy-efficient, and environmentally friendly solution for their power management needs.

The SUB85N03-07P-E3's design incorporates features to enhance its reliability, such as avalanche ruggedness and gate oxide protection. These features ensure that the MOSFET can withstand transient voltage spikes and electrostatic discharge events, thereby preventing device failure and increasing overall system robustness. The device's thermal resistance is also carefully optimized to facilitate efficient heat dissipation, allowing it to operate at high power levels without overheating. It is also suitable for use in battery management systems and portable devices.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess