EN
  • EN
  • DE

PSMN085-15K

Part No PSMN085-15K
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 352758-PSMN085-15K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN085-15K CAD Model

Description

The PSMN085-15K from NXP Semiconductors is a robust and high-performance N-channel MOSFET designed for a variety of applications that require efficient power management and high switching speeds. This MOSFET is part of NXP's power MOSFET product line, which is renowned for its excellent quality, reliability, and innovative technology.

With a drain-source voltage (Vds) of 150V, the PSMN085-15K is well-suited for systems that operate under higher voltages, providing a buffer for spikes and surges that are common in power circuits. The device features a maximum continuous drain current (Id) of 85A, making it capable of handling significant power without overheating or failing.

One of the key attributes of the PSMN085-15K is its low on-state resistance (Rds(on)) of just 15 mΩ at a gate-source voltage of 10V. This low Rds(on) minimizes conduction losses, which improves efficiency and reduces thermal stress on the device. This feature is particularly important in applications such as switch-mode power supplies, DC-DC converters, and motor drives, where efficiency is critical.

The PSMN085-15K also boasts fast switching performance, thanks to its optimized gate charge (Qg) and capacitance profile. This ensures minimal switching losses and makes the MOSFET suitable for high-frequency power switching applications. Additionally, the device's robust body diode can handle high-speed commutation, which is essential for applications requiring fast diode recovery times.

Packaged in a TO-220 package, the PSMN085-15K is designed for easy mounting on a printed circuit board (PCB) and is compatible with standard soldering techniques. Its package is engineered to provide excellent thermal and electrical performance, ensuring the MOSFET operates reliably even under strenuous conditions.

In summary, the PSMN085-15K from NXP Semiconductors is a high-quality, efficient, and reliable solution for power management in various applications. Its combination of high voltage capacity, low resistance, fast switching, and robust package makes it a versatile and indispensable component for designers and engineers working on advanced power systems.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess