EN
  • EN
  • DE

PHP36N03LT.127

Part No PHP36N03LT.127
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347779-PHP36N03LT.127
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP36N03LT.127 CAD Model

Description

The PHP36N03LT.127 is a high-performance, TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This product is part of NXP's TrenchMOS portfolio, which is renowned for providing state-of-the-art power MOSFET solutions. The PHP36N03LT.127 is specifically engineered to meet the demands of modern electronic circuits, offering a combination of low on-state resistance and high switching speeds.

Key Features

  • Low Threshold Voltage: The device has a low threshold voltage, which ensures that it can be driven by low-voltage control signals, making it compatible with contemporary low-voltage logic ICs.
  • High-Speed Switching: With its fast switching capabilities, the PHP36N03LT.127 is ideal for high-frequency applications, contributing to efficient power conversion in a variety of electronic systems.
  • Low On-State Resistance (R<sub>DS(on)): This TrenchMOS transistor has a very low on-state resistance, which minimizes conduction losses and improves overall efficiency, especially important in power-intensive applications.
  • Robust Thermal Performance: The PHP36N03LT.127 is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.

Applications

The versatility of the PHP36N03LT.127 allows it to be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor Control Circuits
  • Automotive systems
  • Power management functions

Quality and Reliability

NXP's commitment to quality and reliability is reflected in the PHP36N03LT.127. The device is produced under stringent quality control standards, ensuring that each unit meets NXP's high specifications. This commitment to quality extends to the device's robustness and longevity, making it a trusted choice for engineers and designers looking for a reliable power MOSFET solution.

Environmental Compliance

Aligned with global environmental standards, the PHP36N03LT.127 adheres to RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment. This compliance reflects NXP's dedication to environmental responsibility and the promotion of sustainable products.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,105 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess