EN
  • EN
  • DE

MTB33N10E

Part No MTB33N10E
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330540-MTB33N10E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTB33N10E CAD Model

Description

The MTB33N10E from ON Semiconductor is a high-performance, N-Channel Power MOSFET designed to address a wide range of power applications. This robust transistor is part of ON Semiconductor's portfolio of energy-efficient devices, providing designers with a reliable solution for power management tasks.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DS): The MTB33N10E boasts a substantial drain-source breakdown voltage of 100V, making it suitable for high-voltage applications.
  • Continuous Drain Current (I<sub>D): With a continuous drain current of 33A, this MOSFET can handle significant power, making it ideal for demanding environments.
  • Low On-Resistance (R<sub>DS(on)): The device features an on-resistance as low as 0.037 Ohms, which enhances its efficiency by minimizing conduction losses.
  • Fast Switching Speed: The fast switching characteristics of the MTB33N10E make it an excellent choice for high-frequency applications, ensuring efficient operation and reduced switching losses.
  • High Thermal Performance: This MOSFET is designed to operate reliably in high-temperature conditions, thanks to its excellent thermal performance and robustness.

Applications

The MTB33N10E is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MTB33N10E is no exception. The device is rigorously tested to ensure it meets the highest standards of reliability and performance. It is designed to provide a long operational lifespan, even under challenging conditions, ensuring that it remains a dependable component in any power management system.

Environmental Compliance

Compliant with RoHS and Halogen-Free standards, the MTB33N10E reflects ON Semiconductor's dedication to environmental responsibility. By choosing this MOSFET, designers are making an eco-friendly choice without compromising on performance.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess