EN
  • EN
  • DE

STL5NK65Z

Part No STL5NK65Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 650V - 1.5ohm - 4.2A PowerFLAT Zener-Protected SuperMESHPower MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194435-STL5NK65Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL5NK65Z CAD Model

Description

STL5NK65Z - N-channel 650 V, 4.7 Ω typ., 5 A SuperMESH™ Power MOSFET in a PowerFLAT™ 5x6 package

The STL5NK65Z is a high-performance N-channel Power MOSFET from STMicroelectronics, designed with the advanced SuperMESH™ technology. This technology combines the benefits of reduced on-resistance, minimized gate charge, and exceptional ruggedness, making the STL5NK65Z an ideal choice for high-efficiency power management applications. Housed in a compact PowerFLAT™ 5x6 package, the STL5NK65Z is not only space-efficient but also offers excellent thermal performance.

With a breakdown voltage of 650 V, this MOSFET is well-suited for high-voltage applications, ensuring reliability and stability even under stressful conditions. The device features a typical on-resistance of 4.7 Ω, which contributes to its high efficiency by minimizing conduction losses. Additionally, the STL5NK65Z is capable of handling a continuous current of up to 5 A, making it a robust option for a wide range of power conversion systems.

The STL5NK65Z also boasts a low gate charge, which translates into faster switching performance and reduced switching losses. This characteristic is particularly beneficial in applications such as switch-mode power supplies, LED lighting, DC-DC converters, and other circuits where high-frequency operation is critical.

STMicroelectronics has designed the STL5NK65Z with an emphasis on reliability. The device offers a high avalanche ruggedness, ensuring it can withstand tough conditions without failure. This makes it suitable for applications that may experience unexpected voltage spikes, providing designers with a margin of safety in their systems.

Overall, the STL5NK65Z represents a blend of performance, efficiency, and reliability. Its advanced features and robust design make it a versatile component for engineers looking to optimize their power management solutions. Whether it's for industrial, consumer, or computing applications, the STL5NK65Z from STMicroelectronics is a compelling choice for designers seeking a high-voltage, high-performance Power MOSFET.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess