EN
  • EN
  • DE

TP2104N3-G

Part No TP2104N3-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 40V 0.175A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 40V
Id - Continuous Drain Current 175mA
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 6Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 60pF at 25V
Power Dissipation (Maximum) 740mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-92-3
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1271680-TP2104N3-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP2104N3-G CAD Model

Description

Product Overview: TP2104N3-G by Microchip Technology

The TP2104N3-G is a high-performance, P-Channel MOSFET designed by the renowned semiconductor manufacturer, Microchip Technology. This advanced power management component is engineered to cater to a wide range of applications, particularly excelling in scenarios that demand efficient power control and low-voltage operation.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it suitable for battery-operated and portable devices where power efficiency is crucial.
  • High Power Dissipation: With an impressive power dissipation capability, the TP2104N3-G can handle higher currents and power levels, ensuring reliable performance in demanding situations.
  • Advanced Silicon Technology: Utilizing Microchip's cutting-edge silicon technology, the MOSFET offers minimal on-state resistance, which translates to lower power losses and enhanced efficiency.
  • Surface Mount Package: The component comes in a TO-92 package, a compact and widely used surface mount package that allows for streamlined integration into various circuit designs.

Applications

The TP2104N3-G is versatile enough to be used in a multitude of applications, including, but not limited to:

  • Power Management Circuits
  • Load Switching
  • Battery Management Systems
  • Motor Control Modules
  • Portable Electronic Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and the TP2104N3-G is no exception. Each MOSFET is rigorously tested to meet high standards of reliability and performance. The component is also RoHS compliant, ensuring adherence to environmental regulations and a commitment to sustainability.

Ordering Information

For those interested in integrating the TP2104N3-G into their designs, it is available for order through Microchip Technology's official distribution channels. Detailed datasheets and technical support are provided, ensuring designers have all the necessary information for successful implementation.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5631 $54.7085
80+ $1.2826 $102.6080
125+ $1.2425 $155.3125
170+ $1.2024 $204.4080
220+ $1.1623 $255.7060
290+ $1.0421 $302.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess