EN
  • EN
  • DE

STL12N60M2

Part No STL12N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 6.5A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 6.5A (Tc) 52W (Tc) Surface Mount PowerFlat™ (5x6) HV
Manufacturer STMicroelectronics
Series MDmesh™ M2
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6) HV
Family Name STL12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16039-1, 497-16039-2, 497-16039-6, -497-16039-6, -497-16039-1, -497-16039-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898066-STL12N60M2
Ultra Librarian 3D Model Ultra Librarian STL12N60M2 CAD Model

Description

STL12N60M2 - Power MOSFET by STMicroelectronics

The STL12N60M2 is a high-performance N-channel 600V, 12A MDmesh™ M2 Power MOSFET, brought to you by STMicroelectronics, a global semiconductor leader. This power MOSFET is a part of STMicroelectronics' innovative MDmesh™ M2 series, which is well-known for its excellent energy efficiency and reduced on-resistance.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, the STL12N60M2 is suitable for high voltage applications, providing a robust and reliable solution for power conversion.
  • Low On-Resistance: The MOSFET features a low on-state resistance (R<sub>DS(on)), minimizing conduction losses and enhancing overall efficiency, which is critical for power-intensive applications.
  • High Current Rating: With a continuous drain current (I<sub>D) of 12A, it can handle significant power, making it ideal for a wide range of applications, from power supplies to motor control.
  • Fast Switching Performance: The device is designed for fast switching, reducing switching losses and improving performance in applications such as switching regulators, converters, and inverters.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and durability even under stress conditions.
  • Zener-Protected: The MOSFET is equipped with an integrated Zener diode, providing gate-source protection against overvoltage, which is crucial for maintaining the longevity of the device.

Applications

The STL12N60M2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Motor Control Circuits
  • Power Factor Correction (PFC) Circuits
  • Welding Equipment

In summary, the STL12N60M2 from STMicroelectronics is a state-of-the-art power MOSFET that offers high efficiency, robustness, and reliability for a wide range of high-voltage and high-power applications. Its cutting-edge technology ensures optimal performance, making it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8655 $50.2515
32+ $3.1717 $101.4944
49+ $3.0726 $150.5574
68+ $2.9735 $202.1980
87+ $2.8744 $250.0728
117+ $2.5770 $301.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess