EN
  • EN
  • DE

MTDF1N02HD

Part No MTDF1N02HD
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330722-MTDF1N02HD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTDF1N02HD CAD Model

Description

ON Semiconductor MTDF1N02HD - N-Channel Power MOSFET

The MTDF1N02HD is a high-density, N-Channel Power MOSFET designed and manufactured by the renowned semiconductor company, ON Semiconductor. This component is engineered to deliver high performance and reliability for a wide range of applications, making it an ideal choice for power management tasks in electronic circuits.

Key Features:

  • Low On-Resistance: The MTDF1N02HD boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for power-intensive applications.
  • High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is perfect for high-speed circuit designs, contributing to better performance in power conversion and regulation tasks.
  • Thermal Stability: The device is designed to operate reliably over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Robust Package: Encased in a compact, surface-mount package, the MTDF1N02HD is designed for space-saving PCB designs without compromising on power handling capabilities.

Applications:

The versatile nature of the MTDF1N02HD MOSFET allows it to be used in a multitude of applications including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • Load switches

Product Specifications:

The MTDF1N02HD MOSFET comes with a set of specifications that make it a robust choice for designers:

  • Voltage Rating (V<sub>DS): 20V
  • Continuous Drain Current (I<sub>D): 5.7A
  • Power Dissipation (P<sub>D): 2.5W
  • Operating Temperature Range: -55°C to 150°C

ON Semiconductor's commitment to quality ensures that the MTDF1N02HD MOSFET is a reliable and efficient solution for your power management needs. Whether you're designing for consumer electronics, automotive systems, or industrial machinery, this N-Channel Power MOSFET is built to deliver top-notch performance and durability.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess