EN
  • EN
  • DE

MTD3055ELT4

Part No MTD3055ELT4
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330694-MTD3055ELT4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTD3055ELT4 CAD Model

Description

Introducing the MTD3055ELT4 from ON Semiconductor

The MTD3055ELT4 is a high-performance, N-Channel Power MOSFET brought to you by ON Semiconductor, a leader in power and signal management solutions. This MOSFET is designed to meet the rigorous demands of a wide range of electronic applications, offering an optimal combination of low on-resistance, high switching speed, and robust thermal performance.

Key Features:

  • Device Type: N-Channel Power MOSFET
  • Voltage Rating: The MTD3055ELT4 is capable of withstanding drain-source voltages of up to 60V, making it suitable for a variety of high-voltage applications.
  • Current Capacity: This component can handle continuous drain currents up to 12A, providing ample capacity for high-power circuits.
  • RDS(on): It boasts a low on-state resistance of just 0.1Ω, which minimizes power losses and improves efficiency in your circuit designs.
  • Package: The device comes in a DPAK (TO-252) package, which is known for its compact footprint and excellent thermal transfer capabilities.
  • High-Speed Switching: Fast switching speeds are a hallmark of the MTD3055ELT4, enabling efficient operation in switching applications.
  • Thermal Performance: With an extended operating temperature range and a robust thermal design, this MOSFET ensures reliable performance even under challenging thermal conditions.

Applications:

The versatility of the MTD3055ELT4 allows it to be used in a broad array of applications. It is particularly well-suited for:

  • Power supply circuits
  • Motor control systems
  • Automotive applications
  • Switch mode power supplies (SMPS)
  • DC-DC converters
  • Lighting solutions

Quality and Reliability:

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The MTD3055ELT4 is no exception, with rigorous testing and quality control measures in place to ensure it meets the stringent requirements of industrial and consumer applications.

In summary, the MTD3055ELT4 from ON Semiconductor is a robust, efficient, and versatile N-Channel Power MOSFET that provides designers with a reliable solution for a wide range of high-performance applications.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess