EN
  • EN
  • DE

2SK3978-TL-E

Part No 2SK3978-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description GENERAL-PURPOSE SWITCHING DEVICE APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160360-2SK3978-TL-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3978
Introduction Date January 30, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK3978-TL-E CAD Model

Description

The 2SK3978-TL-E from ON Semiconductor is a cutting-edge N-Channel MOSFET that offers superior switching performance and high efficiency, making it ideal for a wide range of power management applications. This MOSFET is designed to handle high currents and voltages with ease, ensuring reliability and durability in even the most demanding situations.

Key Features:

  • Low On-Resistance: The device boasts an extremely low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the 2SK3978-TL-E is perfect for high-frequency applications, contributing to better performance and reduced switching losses.
  • Power Dissipation: It can handle a substantial power dissipation, making it suitable for high-power applications without the risk of overheating.
  • Voltage and Current Ratings: The device supports a drain-source voltage (Vdss) of up to 60V and a continuous drain current (Id) that ensures it can handle robust applications with ease.

Applications:

The 2SK3978-TL-E is versatile and can be used in various applications, including:

  • Power Supplies
  • DC/DC Converters
  • Motor Drives
  • Switching Applications
  • Power Management Functions

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2SK3978-TL-E is no exception. It is manufactured with state-of-the-art technology and rigorous testing to ensure it meets the highest standards of performance and reliability.

Environmental Compliance:

The 2SK3978-TL-E is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products without compromising on quality or performance.

For detailed specifications, datasheets, and additional information, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess