EN
  • EN
  • DE

PHP42N03LT

Part No PHP42N03LT
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description TrenchMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347783-PHP42N03LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHP42N03LT CAD Model

Description

Product Overview: PHP42N03LT from NXP

The PHP42N03LT is a robust TrenchMOS™ logic level FET designed by NXP Semiconductors, a leader in the field of high-performance semiconductor products. This particular field-effect transistor (FET) is part of NXP's TrenchMOS portfolio, which is renowned for its high efficiency and low power dissipation.

Key Features

  • Low Threshold Voltage: The device is characterized by a low threshold voltage, making it compatible with logic-level drive signals and suitable for a wide range of applications.
  • High-Speed Switching: With its quick switching capabilities, the PHP42N03LT is ideal for high-frequency operations, contributing to efficient power management in electronic circuits.
  • Low On-State Resistance: The low RDS(on) value indicates minimal resistance in the on-state, which translates to reduced conduction losses and improved overall performance.
  • High Power Efficiency: The FET is optimized for power efficiency, which is critical for minimizing heat generation and ensuring reliability in power-intensive applications.

Applications

The versatility of the PHP42N03LT makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switching regulators
  • Load switches

Technical Specifications

The PHP42N03LT boasts impressive technical specifications that make it a go-to choice for engineers and designers:

  • Voltage - Breakdown (V(BR)DSS): 30V
  • Current - Continuous Drain (Id) @ 25°C: 42A
  • RDS On (Max) @ Id, VGS: 13.5 mOhm @ 25A, 10V
  • Drive Voltage (Max Rds On, Min Rds On): 10V, 4.5V
  • Power Dissipation (Max): 110W

Quality and Reliability

NXP's commitment to quality and reliability is evident in the PHP42N03LT. The device is designed to meet stringent industry standards, ensuring that it performs consistently in even the most demanding situations. Its robust construction and proven technology make it a reliable choice for both commercial and industrial applications.

With its combination of high performance, efficiency, and reliability, the PHP42N03LT from NXP stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess