Products specifications

Manufacturer NEC
Win Source Part Number 1239634-PS2801
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Test & Measurement, Industrial
Ultra Librarian 3D Model Ultra Librarian PS2801 CAD Model

Description

The PS2801 is a high-density mounting type solid state relay (SSR) manufactured by NEC (now Renesas Electronics). It is designed for applications requiring electrical isolation and switching capabilities, such as in telecommunications, industrial control, and measurement equipment.

Applications

  • Telecommunications equipment
  • Measurement equipment
  • Industrial control systems
  • Office automation equipment
  • Security systems

Features

  • High isolation voltage: Provides electrical isolation between the input and output
  • Small surface-mount package: Reduces board space requirements
  • Low on-resistance: Minimizes power dissipation
  • High switching speed: Enables fast and efficient switching
  • Long operating life: Offers reliable performance over extended periods

Benefits

  • Enhanced safety due to high isolation voltage.
  • Reduced PCB footprint, allowing for more compact designs.
  • Improved energy efficiency due to low on-resistance.
  • Fast response times for high-speed switching applications.
  • Increased system reliability due to the long operating life of the SSR.

Additional Details

The PS2801 is typically available in a small surface-mount package such as an SOP-4. The high isolation voltage is a critical feature, providing robust electrical isolation between the input control signal and the output load. The low on-resistance minimizes power dissipation during operation, enhancing overall efficiency. Renesas Electronics (formerly NEC) ensures high quality and reliability through stringent testing and quality control. This solid state relay is commonly used in telecommunications equipment for switching subscriber lines and in industrial control systems for isolating control signals from high-voltage circuits. Its compact size and high performance make it a suitable choice for a wide range of isolation and switching applications. The device's electrical characteristics make it a versatile and reliable solution for various electrical isolation and switching needs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6947 $67.7880
95+ $1.3906 $132.1070
145+ $1.3479 $195.4455
200+ $1.3039 $260.7800
260+ $1.2600 $327.6000
345+ $1.1306 $390.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 126,800 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention