EN
  • EN
  • DE

CLC3601ISO14EVB

Part No CLC3601ISO14EVB
Manufacturer MaxLinear Inc
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD AMP TRIPLE, 550MHZ, 1 / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr MaxLinear Inc
Package Bulk
Product Status Obsolete
Channels per IC 3 - Triple
Amplifier Type Current Feedback
Output Type Rail-to-Rail
Slew Rate 1500V/µs
-3db Bandwidth 550 MHz
Current - Output / Channel 52 mA
Current - Supply (Main IC) 20.8 mA
Voltage - Supply, Single/Dual (±) ±4V ~ 6V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part CLC3601
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 771559-CLC3601ISO14EVB
Ultra Librarian 3D Model Ultra Librarian CLC3601ISO14EVB CAD Model

Description

The CLC3601ISO14EVB is an evaluation board designed for testing and prototyping the CLC3601 current feedback operational amplifier from MaxLinear Inc.

  • Channels: Triple
  • Bandwidth: 550 MHz
  • Slew Rate: 1500V/μs
  • Supply Voltage: ±4V to ±6V
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4930-1YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA818
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL AMP DUAL / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP QUAD, 550MHZ, 1,5 / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess