EN
  • EN
  • DE

AD829AR-EBZ

Part No AD829AR-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD829AR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type Video
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-SOIC Package
Win Source Part Number 767598-AD829AR-EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD829
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD829AR-EBZ CAD Model

Description

The AD829AR-EBZ is a high-performance evaluation board designed by Analog Devices Inc. to facilitate the testing and development of the AD829, a high-speed, low-noise operational amplifier. This evaluation board allows engineers and designers to quickly assess the capabilities of the AD829 op-amp in various circuit configurations, expediting the prototyping and design integration process.

Key Features of the AD829AR-EBZ:

  • High-Speed Performance: The AD829 op-amp on the evaluation board boasts a high slew rate and bandwidth, making it ideal for video and RF signal processing applications.
  • Low Noise: With its low noise characteristics, the AD829 ensures a clean signal amplification, critical for high-fidelity audio and instrumentation applications.
  • Flexible Power Supply: The board is designed to operate with dual power supplies, accommodating a wide range of voltages to suit various application needs.
  • Easy-to-Use Interface: The AD829AR-EBZ comes with user-friendly connectors and test points, simplifying the connection to external circuits and equipment.
  • Robust Construction: Built with high-quality components, the evaluation board is designed for durability and long-term use.

Applications:

The AD829AR-EBZ is versatile and can be used in a multitude of applications, including:

  • Professional Video Electronics
  • RF Signal Processing
  • High-quality Audio Processing
  • Test and Measurement Equipment
  • Active Filters
  • Buffer Amplifiers

Technical Specifications:

The evaluation board is equipped with the AD829 op-amp, which features:

  • Settling Time: 16 ns to 0.1%
  • Low Noise: 1.7 nV/√Hz @ 1 kHz
  • Output Current: 50 mA minimum load drive

The AD829AR-EBZ evaluation board is an essential tool for engineers looking to leverage the high-speed and low-noise characteristics of the AD829 operational amplifier. Its comprehensive feature set ensures that it can be integrated seamlessly into a wide array of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $135.3384
MaxLinear Inc
EVAL BOARD RRO AMP QUAD, LOW COS / - pval(183) Evaluation Board
Lowest to $4.4456
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP TRIPLE, 550MHZ, 1 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
Texas Instruments
BOARD EVALUATION / - pval(183) Evaluation Board
Lowest to $23.9021
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
Texas Instruments
EVAL BOARD DUAL OPAMP 8-SOIC SMT / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess