EN
  • EN
  • DE

HMC321LP4ETR

Part No HMC321LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC POS CTRL SW SP8T 4X4QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 8GHz
Isolation @ Frequency 25dB @ 8GHz (typ)
Insertion Loss @ Frequency 2.7dB @ 8GHz
IIP3 40dBm (typ)
Topology Absorptive
Circuit SP8T
P1dB 23dBm (typ) IP1dB
Impedance 50 Ohm, 75 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type General Purpose
Case / Package 24-SMT (4x4)
Win Source Part Number 145189-HMC321LP4ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC321
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian HMC321LP4ETR CAD Model

Description

Product Overview: HMC321LP4ETR by Analog Devices Inc.

The HMC321LP4ETR is a high-performance, non-reflective single-pole four-throw (SP4T) switch fabricated by Analog Devices Inc., a leader in the field of high-performance analog technology. This RF switch is designed for applications requiring the routing of high-frequency signals with minimal signal distortion and maximum isolation.

Key Features

  • Frequency Range: The HMC321LP4ETR operates over a wide frequency range from DC to 3.5 GHz, making it suitable for diverse applications including cellular/4G infrastructure, fiber optics, and broadband telecom systems.
  • High Isolation: This switch offers excellent isolation between ports, typically 45 dB at 2 GHz, which helps to prevent signal leakage and ensures signal integrity across multiple paths.
  • Low Insertion Loss: With an insertion loss of typically 2.0 dB at 2 GHz, the HMC321LP4ETR maintains signal strength, ensuring minimal attenuation during switching.
  • Non-reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is critical for maintaining the quality of high-speed signals.
  • Fast Switching Speed: The switch features a fast switching speed of 6 ns, allowing for rapid signal routing which is essential in high-speed communication systems.
  • Single Supply Voltage: It operates with a single positive supply voltage ranging from +3 to +5 V, simplifying power supply design.
  • Lead-Free Package: The HMC321LP4ETR comes in a compact 4x4 mm QFN-24 package, which is both RoHS compliant and lead-free, making it suitable for environmentally conscious applications.

Applications

The versatility of the HMC321LP4ETR allows it to be used in various high-frequency applications. It's particularly well-suited for:

  • Wireless infrastructure
  • Test instrumentation
  • Satellite communications
  • Military and space systems

With its combination of performance, reliability, and compact form factor, the HMC321LP4ETR from Analog Devices Inc. is an excellent choice for designers looking to enhance their RF and microwave signal routing capabilities.

Please note that all specifications mentioned are typical values and may vary over the full frequency range and from part to part due to manufacturing tolerances and variations in operating conditions.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3529 $57.3529
3+ $47.0588 $141.1764
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess