Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 070592-L6232E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6232E CAD Model

Description

The L6232E from STMicroelectronics is a cutting-edge, triple half-bridge driver designed to drive inductive loads with high efficiency and precision. This versatile component is particularly suitable for applications that require high power density and reliable operation under various conditions.

Key Features

  • Integrated Power Stages: The L6232E includes three half-bridge drivers capable of delivering robust performance for driving motors and other inductive loads.
  • High Voltage Capability: With an operating voltage range that accommodates up to 52V, this driver is well-suited for a wide array of industrial and consumer applications.
  • Advanced Protection Features: The device is equipped with overcurrent, overtemperature, and undervoltage lockout protection, ensuring safe operation and longevity of the component and the system it controls.
  • Efficient Operation: The L6232E is designed for efficiency, minimizing power dissipation and heat generation during operation.
  • Diagnostic Functions: Built-in diagnostics enable easy monitoring of the driver's status, simplifying troubleshooting and maintenance.

Applications

The L6232E is ideal for a variety of applications that require precise control over inductive loads. Some of these applications include:

  • Brushless DC motor drives
  • Stepper motor drives
  • Actuators for industrial automation
  • Computer peripherals
  • Robotics

Technical Specifications

The device boasts a wide range of technical specifications that make it a flexible solution for many design challenges:

  • Supply Voltage: Up to 52V
  • Output Current: Up to 2.8A
  • Operating Temperature Range: -40°C to 150°C
  • Packaging: PowerSO36 and PowerDIP24

With its robust design and comprehensive feature set, the L6232E from STMicroelectronics is an excellent choice for designers looking to implement reliable and efficient control over inductive loads.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVAL1K4WZVSFBSMDTOBO1
STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Texas Instruments
EVAL MODULE FOR TPS65010-230 / TPS65010 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65010EVM-230
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention