EN
  • EN
  • DE
  • IT

LTC1436CGN-PLL

Part No LTC1436CGN-PLL
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 072468-LTC1436CGN-PLL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1436CGN-PLL CAD Model

Description

Product Overview: LTC1436CGN-PLL

The LTC1436CGN-PLL, designed and manufactured by Linear Technology, is a high-performance Phase-Locked Loop (PLL) frequency synthesizer that finds its applications in a variety of digital and mixed-signal circuits. This advanced PLL integrated circuit (IC) is engineered to provide precise frequency generation and clock management solutions for complex systems requiring stable and accurate signal timing.

Key Features

  • Dual Output Regulators: The LTC1436CGN-PLL comes with two linear regulators that provide stable output voltages, which are essential for noise-sensitive applications.
  • Wide Operating Frequency Range: This PLL can operate over a broad frequency range, allowing for usage in multiple applications such as telecommunications, data communications, and consumer electronics.
  • Low Noise Performance: The device is optimized for low noise output, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Programmable Features: Users can program several features of the LTC1436CGN-PLL, such as the output voltage, switching frequency, and soft-start duration, offering flexibility to meet specific design requirements.
  • Power Efficiency: The IC is designed for high efficiency, which helps in reducing power consumption and heat generation in the end application.

Applications

The versatility of the LTC1436CGN-PLL makes it suitable for a wide range of applications, including:

  • Wireless infrastructure
  • Networking equipment
  • Portable devices
  • Computer peripherals
  • Industrial control systems

Technical Specifications

With a compact 16-lead SSOP (Shrink Small Outline Package) form factor, the LTC1436CGN-PLL is designed to fit into space-constrained applications while providing robust functionality. It operates over a temperature range of 0°C to 70°C, ensuring reliable performance across various environments.

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LTC1436CGN-PLL is no exception. Each IC undergoes rigorous testing to ensure it meets stringent performance and reliability standards. This commitment to quality makes the LTC1436CGN-PLL a preferred choice for designers looking for a dependable PLL solution.

In summary, the LTC1436CGN-PLL from Linear Technology is an advanced PLL synthesizer providing high precision, low noise, and programmable features, ideal for a broad range of electronic applications where timing accuracy is paramount.

You May Also Be Interested in

Renesas Electronics America
ACDC750W MOTHERBOARD
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.2103
Analog Devices Inc.
BOARD DEMO FOR LT3010EMS8E / LT3010 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Rohm Semiconductor
EVAL BOARD FOR BD83070
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM5122 / LM5122 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.0474
Artesyn Embedded Technologies
DEMO BOARD AK80A SERIES 300VIN
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM53603A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess