EN
  • EN
  • DE

LM2596S-ADJEVM

Part No LM2596S-ADJEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVALUATION MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Bulk
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 3A
Voltage - Input 7V ~ 40V
Regulator Topology Buck
Frequency - Switching 150kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2596
Base Product Number LM2596
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 778774-LM2596S-ADJEVM
Ultra Librarian 3D Model Ultra Librarian LM2596S-ADJEVM CAD Model

Description

LM2596S-ADJEVM - Texas Instruments

The LM2596S-ADJEVM from Texas Instruments is a fully assembled and tested circuit board that serves as an evaluation module (EVM) for the LM2596S SIMPLE SWITCHER® Step-Down Voltage Regulator. This adjustable version demonstration board is designed to provide a regulated power output from an unregulated input source. The versatility of this EVM makes it an excellent choice for engineers and designers looking to test the performance of the LM2596S regulator in their applications.

Key Features:

  • Adjustable Output Voltage: The EVM allows for an adjustable output voltage that can be set from 1.23V to 37V, which accommodates a wide range of applications and provides flexibility during the design process.
  • High Efficiency: With a conversion efficiency of up to 92%, the LM2596S-ADJEVM ensures that power loss is minimized, making it suitable for high-performance systems where efficiency is critical.
  • Load Regulation: The module offers excellent load regulation, maintaining a steady output voltage even under varying load conditions, which is essential for sensitive electronic equipment.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the module from potential damage due to overheating or excessive current draw.
  • Easy to Use: The EVM is designed for ease of use, with pre-installed components and clear markings for all connections, making it straightforward for users to integrate the module into their projects.

Applications:

The LM2596S-ADJEVM is suitable for a variety of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

With its robust design and adjustable output capabilities, the LM2596S-ADJEVM is an excellent tool for developing power supply solutions in both professional and educational settings. Whether you are working on a prototype or conducting educational experiments, the LM2596S-ADJEVM evaluation module provides a reliable and user-friendly platform for testing and validating your power designs with the LM2596S regulator.

You May Also Be Interested in

STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9352 $51.4360
115+ $0.8761 $100.7515
180+ $0.8465 $152.3700
255+ $0.7873 $200.7615
330+ $0.7577 $250.0410
415+ $0.7281 $302.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,680 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess