EN
  • EN
  • DE

LM2703EV

Part No LM2703EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION LM2703
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Input Voltage 2.2 V ~ 7 V
Regulator Topology Boost
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM2703
Win Source Part Number LM2703EV-182278
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2703EV CAD Model

Description

The LM2703EV from Texas Instruments is an advanced, high-efficiency, high-performance microcontroller unit designed to deliver optimal power management solutions for a wide range of applications.

  • Output: Multi-channel output
  • Efficiency: High-efficiency operation
  • Thermal Performance: Excellent thermal performance
  • Protection Features: Over-voltage protection, under-voltage lockout, and thermal shutdown protection
  • Integration: Designed for easy integration
  • Package: Compact, surface-mount package

You May Also Be Interested in

Infineon Technologies
KIT REF DESIGN SYNCH BUCK REG / IR3651 Voltage Mode PWM Controller 3.3VDC Output Evaluation Board
Need more? Email Us
Power Integrations
KIT REF DESIGN INN2023K
Need more? Email Us
Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3847 / IR3847 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD EVAL L5991/STP12NK80Z
Need more? Email Us
Infineon Technologies
KIT W/IRU3048 DUAL PWM LDO CTRLR / IRDC3048 EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063SMDINV
Need more? Email Us
Coilcraft
Lowest to $4.6928
ON Semiconductor
EVAL BOARD FOR NCP1271ADAPG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess