EN
  • EN
  • DE

STEVAL-ISA033V1

Part No STEVAL-ISA033V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL L5991/STP12NK80Z
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose AC/DC, Primary Side
Outputs and Type 3, Isolated
Power - Output 55W
Voltage - Output 13.8V, 3.8V, 25V
Output Current 3A, 350mA, 200mA
Voltage - Input 88 ~ 300 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L5991, STP12NK80Z
Win Source Part Number 760359-STEVAL-ISA033V1
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-ISA033V1
Introduction Date June 22, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA033V1 CAD Model

Description

The STEVAL-ISA033V1 from STMicroelectronics is a highly efficient, compact, and versatile evaluation board designed specifically for switching power supplies. This evaluation platform showcases the capabilities of the L7986A, a step-down switching regulator with a wide input voltage range and high current output capability.

Key Features

  • Adjustable Output Voltage: The board allows users to adjust the output voltage, providing flexibility for a variety of applications.
  • High Efficiency: With an efficiency rating of up to 95%, the STEVAL-ISA033V1 ensures minimal energy loss during power conversion.
  • Wide Input Voltage Range: The input voltage can range from 8V to 60V, making it suitable for a broad array of power sources.
  • 3A Maximum Output Current: The L7986A regulator is capable of delivering up to 3A of output current, sufficient for many medium-power applications.
  • Thermal Protection: The board includes thermal shutdown protection to prevent damage from overheating.
  • RoHS Compliant: The STEVAL-ISA033V1 adheres to the Restriction of Hazardous Substances Directive, ensuring environmental responsibility.

Applications

The versatility of the STEVAL-ISA033V1 makes it ideal for a wide range of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Telecommunications equipment
  • Automotive applications
  • Power management solutions

Design and Development

The evaluation board is designed to facilitate easy testing and development, featuring convenient test points and jumper connectors for quick setup and modification. It provides an excellent platform for engineers and designers to evaluate the L7986A regulator's performance and integrate it into their own designs with confidence.

Additional Resources

STMicroelectronics provides comprehensive technical documentation for the STEVAL-ISA033V1, including datasheets, application notes, and design guidelines to assist developers in maximizing the board's potential.

You May Also Be Interested in

Intersil
EVALUATION BOARD FOR ISL97516IUZ / 600KHZ/1.2MHZ PWM STEP-UP REGULATOR
Need more? Email Us
Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Infineon Technologies
BOARD DEMO SYNC DUAL BUCK CNVTER / 1MHZ, 65A DC, 80A PEAK,DUAL PHASE, SYNC BUCK CONVERTER USING IP2005 Board/Kit
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3847 / IR3847 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
Coilcraft
Lowest to $4.6928
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Infineon Technologies
BOARD REF DESIGN POWIR+ / IR3637ASPBF DC to DC Controller 1.25VDC Output Reference Design Board
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01 60W 8-DIP / ICE3DS01 POWER EVALUATION BOARD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess