EN
  • EN
  • DE

TPS65010EVM-230

Part No TPS65010EVM-230
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS65010-230 / TPS65010 Battery Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 4, Non-Isolated
Regulator Topology Buck
Frequency - Switching 1.25MHz
Board Type Fully Populated
Supplied Contents Board(s), Cable(s)
Utilized IC / Part TPS65010
Win Source Part Number 798093-TPS65010EVM-230
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65010
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS65010EVM-230 CAD Model

Description

The TPS65010EVM-230 is an evaluation module designed to demonstrate the capabilities of the TPS65010 integrated power management IC from Texas Instruments. This robust evaluation module is an essential tool for engineers and designers looking to explore the features and performance of the TPS65010 chip, which is optimized for applications powered by a single-cell Li-Ion or Li-Polymer battery.

The TPS65010 integrates multiple power management functions into a single package, including a battery charger, several power supply regulators, and a USB power management solution. This integration simplifies the design of power management systems in portable and handheld devices, making the TPS65010EVM-230 an ideal platform for testing and development in a variety of applications such as smart phones, PDAs, and other battery-powered electronics.

Key features of the TPS65010EVM-230 include:

  • A complete evaluation environment for the TPS65010 power management IC.
  • On-board battery charger for single-cell Li-Ion or Li-Polymer batteries with programmable charge current.
  • Multiple voltage regulators providing various output voltages suitable for powering a wide array of components.
  • USB power management capabilities, allowing devices to draw power from or supply power to a USB port.
  • I2C interface for programming and control of the IC's parameters.
  • LED indicators for visual feedback on operational status.
  • Easy-to-use test points for quick measurement and evaluation.

The TPS65010EVM-230 evaluation module comes with detailed documentation that includes a user guide, schematic diagrams, bill of materials, and application notes. This comprehensive support ensures that users can quickly set up the evaluation module and begin testing with minimal setup time.

Overall, the TPS65010EVM-230 from Texas Instruments is a versatile and practical tool for any professional interested in developing power management solutions for battery-powered devices. Its integrated approach and extensive feature set enable efficient design and testing, helping to accelerate the product development cycle.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8755 $50.6265
8+ $13.8466 $110.7728
12+ $13.4139 $160.9668
16+ $12.9812 $207.6992
20+ $12.5485 $250.9700
27+ $11.2504 $303.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess