EN
  • EN
  • DE

2RM075L-8/B

Part No 2RM075L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 75V 10KA 2 POLE THROUGH HOLE / Gas Discharge Tube 75 V 10000A (10kA) ±20% 2 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x6
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 75 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361204-2RM075L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RM075L-8/B CAD Model

Description

The YAGEO 2R-8x6 Gas Discharge Tube Arrester is a through-hole component designed for circuit protection.

  • Voltage Rating: 75V
  • Impulse Discharge Current: 10000A
  • Mounting Type: Through Hole
  • Package: Axial Cylinder
  • Tolerance: ±20%
  • Product Status: Active
  • Category: Circuit Protection
  • Packaging: Box
  • HTSUS: 8536.30.8000

You May Also Be Interested in

Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 350V 5KA 2 POLE SMD
Lowest to $1.4604
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us
TDK Corporation
GDT SW SPARK GAP FS08HF1BSMD
Lowest to $2.6115
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
Mitsubishi
GDT 300V 1.5KA 2 POLE TH
Need more? Email Us
Yageo
GDT 90V 10KA 3 POLE THROUGH HOLE
Lowest to $0.4452
Mitsubishi
GDT 3000V 1.5KA 2 POLE TH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess