EN
  • EN
  • DE

MAX3430ESA

Part No MAX3430ESA
Manufacturer Maxim Integrated
Catalog Misc Products
Description ±80V Fault-Protected, Fail-Safe, 1/4-Unit Load, +3.3V RS-485 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829772-MAX3430ESA
Ultra Librarian 3D Model Ultra Librarian MAX3430ESA CAD Model

Description

Maxim Integrated MAX3430ESA RS-485/RS-422 Transceiver

The Maxim Integrated MAX3430ESA is a high-performance RS-485/RS-422 transceiver designed to facilitate robust communication in industrial, network, and automation systems. This device is engineered to provide reliable data transmission over long distances and in electrically noisy environments. The MAX3430ESA operates from a single 3.3V supply, making it an energy-efficient solution for modern electronic applications.

Featuring a half-duplex communication capability, the MAX3430ESA allows for bidirectional communication on a single pair of wires, which helps to reduce the complexity and cost of wiring in multi-point data transmission systems. The transceiver supports data rates up to 10Mbps, ensuring high-speed data exchange for applications requiring fast communication links.

One of the key features of the MAX3430ESA is its enhanced electrostatic discharge (ESD) protection. The device is equipped with ±15kV ESD protection on the transceiver's input and output pins, which safeguards the IC against the damaging effects of static electricity and enhances system reliability. This feature is particularly important in industrial environments where ESD events are common.

The transceiver is also characterized by its fail-safe receiver feature, which guarantees a known output state if the inputs are open, shorted, or idle, thus preventing false data transmission. Additionally, the MAX3430ESA includes a hot-swap capability that allows the insertion and removal of nodes without affecting the data bus, making it ideal for systems that require maintenance or expansion without downtime.

Available in an 8-pin SOIC package, the MAX3430ESA is designed for space-constrained applications. Its small footprint, combined with a wide operating temperature range of -40°C to +85°C, makes it versatile enough for use in a variety of challenging environments.

Overall, the Maxim Integrated MAX3430ESA RS-485/RS-422 transceiver is a robust and efficient solution for designers looking to implement reliable data communication in their systems. Its combination of high-speed operation, ESD protection, and fail-safe features make it a compelling choice for a wide range of industrial and networking applications.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0391 $52.5083
27+ $3.7835 $102.1545
42+ $3.6557 $153.5394
59+ $3.4000 $200.6000
77+ $3.2722 $251.9594
96+ $3.1444 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess