EN
  • EN
  • DE

IRDC3651

Part No IRDC3651
Manufacturer Infineon Technologies
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description KIT REF DESIGN SYNCH BUCK REG / IR3651 Voltage Mode PWM Controller 3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Infineon Technologies
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 10A
Voltage - Input 12 V ~ 100 V
Regulator Topology Buck
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part IR3651S
Win Source Part Number 776979-IRDC3651
Popularity Medium
Supply and Demand Status Limited
Family Name IRDC3651
Introduction Date February 02, 2007
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian IRDC3651 CAD Model

Description

The Infineon Technologies IRDC3651 is a DC/DC step-down regulator board suitable for use in a variety of applications.

  • Voltage Output: 3.3V
  • Input Voltage Range: 12V to 100V
  • Output: One non-isolated
  • IC/Part: IR3651S
  • Frequency Switching: 100kHz

You May Also Be Interested in

Infineon Technologies
BOARD DEMO SYNC DUAL BUCK CNVTER / 1MHZ, 65A DC, 80A PEAK,DUAL PHASE, SYNC BUCK CONVERTER USING IP2005 Board/Kit
Need more? Email Us
Coilcraft
Lowest to $4.6928
ON Semiconductor
EVAL BOARD FOR MC34063SMDINV
Need more? Email Us
Infineon Technologies
BOARD EVAL FOR IR3840W 12A CONV / IR3840W DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
Intersil
EVAL BOARD FOR ISL6263A 1 32QFN / EVALUATION BOARD
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE2A0565Z 10W SMPS
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01 60W 8-DIP / ICE3DS01 POWER EVALUATION BOARD
Need more? Email Us
Infineon Technologies
BOARD REF DESIGN POWIR+ / IR3637ASPBF DC to DC Controller 1.25VDC Output Reference Design Board
Need more? Email Us
Infineon Technologies
65W SMPS EVALUATION BOARD USING / 65W 19.5V SMPS EVALUATION BOARD WITH PWM CONTROLLER ICE3GS03LJG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess