EN
  • EN
  • DE

BB3-04

Part No BB3-04
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Accessories
Description TOP COVER-MFG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories
Mfr Eaton Bussmann
Series Magnum® BB3
Package Bulk
Product Status Active
Type Cover
Number of Positions 4
For Use With/Related Products A3, LP3 Series
Color Black
Standard Package 500 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1048326-BB3-04
Ultra Librarian 3D Model Ultra Librarian BB3-04 CAD Model

Description

The 1048326-BB3-04 is a terminal block accessory manufactured by Eaton Bussmann.

  • Designed for use with: A3 and LP3 series terminal blocks
  • Accessory type: cover
  • Positions: 4
  • Color: black
  • Packaging: bulk
  • Standard package: 500 pieces
  • MSL level: not applicable
  • HTSUS code: 8538.90.8180
  • Status: active product
  • Commonly used in: connector and interconnect applications

You May Also Be Interested in

TE Connectivity
Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Need more? Email Us
Omron
ACCY SLIDER FOR XW2B SERIES
Need more? Email Us
Accelerated Memory Production, Inc.
GATE CONNECTOR FOR HOCKEY PUCK S
Need more? Email Us
Eaton Bussmann
COVER-MFGR
Need more? Email Us
Altech corporation
PLUG MODULE DIODE CXCC4
Need more? Email Us
TE Connectivity
CONN TERM BLK SCKT JUMPER BLACK
Need more? Email Us
Curtis Industries
CONN TERM BLK COVER BLACK 22POS
Need more? Email Us
Eaton Bussmann
TERM BLK 40A 600V 3POS QK CONN
Need more? Email Us
Omron
CONNECTORS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess