EN
  • EN
  • DE

NTQ23-WH

Part No NTQ23-WH
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Accessories
Description TERM BLK 40A 600V 3POS QK CONN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Convert From (Adapter End) Terminal Blocks, Screw Connection, 3 Pos, 1 Row
Convert To (Adapter End) Quick Connects, 3 Pos
Mounting Type Board Mounted
Wire Gauge 8-22 AWG
Ultra Librarian 3D Model Ultra Librarian NTQ23-WH CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
CONN TERM BLK SEPARATOR RAIL GRY
Need more? Email Us
Omron
ACCY SLIDER FOR XW2B SERIES
Need more? Email Us
Altech corporation
PLUG MODULE DIODE CXCC4
Need more? Email Us
Eaton Bussmann
COVER-MFGR
Need more? Email Us
Eaton Bussmann
TERM BLK 40A 600V 3POS QK CONN
Need more? Email Us
Phoenix Contact
CONN TERM BLK SEPARATOR RAIL GRY
Need more? Email Us
Altech corporation
ENDPLATE CTS6U CTS10U ORANGE
Need more? Email Us
Weidmuller
CONN TERM BLK FUSE HLDR
Need more? Email Us
Phoenix Contact
CONN TERM BLK FUSE PLG BK 1POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess