EN
  • EN
  • DE

267B86-22

Part No 267B86-22
Manufacturer Curtis Industries
Catalog Terminal Blocks - Accessories
Description CONN TERM BLK COVER BLACK 22POS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories
Mfr Curtis Industries
Package Bulk
Product Status Active
Type Cover
Number of Positions 22
For Use With/Related Products GB and GFT Series
Color Black
Base Product Number 267B86
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 863294-267B86-22
Ultra Librarian 3D Model Ultra Librarian 267B86-22 CAD Model

Description

The Curtis Industries 267B86-22 is a black cover designed for use with GB and GFT Series terminal blocks.

  • Positions: 22
  • Package: Bulk package of 25 pieces
  • Manufacturer: Curtis Industries
  • Status: Active

You May Also Be Interested in

Curtis Industries
CONN TERM BLK COVER BLACK 22POS
Need more? Email Us
Phoenix Contact
CONN TERM BLK END BRCKT RAIL GRY
Lowest to $0.4071
Omron
ACCY SLIDER FOR XW2B SERIES
Need more? Email Us
Omron
TERMINAL BLOCK ADAPTER
Need more? Email Us
Eaton Bussmann
TERM BLOCK QCK CONN ST BASE MNT
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 12AWG GRAY
Lowest to $0.9041
Eaton Bussmann
TERM BLK 40A 600V 3POS QK CONN
Need more? Email Us
TE Connectivity
Turquoise Wire Ferrule Connector DIN 22 AWG (0.34mm²) Single Wire
Lowest to $0.2116
Omron
CONNECTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess