EN
  • EN
  • DE

HAL505UA-A

Part No HAL505UA-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO92-3 / Hall-Effect Sensor Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK-Micronas GmbH
Packaging Tape & Box (TB)
Part Status Last Time Buy
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 17mT Trip, -17mT Release
Test Condition 25°C
Supply Voltage (V) 3.8V ~ 24V
Current - Supply (Maximum) 4.2mA
Current - Output (Maximum) 20mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 170°C
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803284-HAL505UA-A
Ultra Librarian 3D Model Ultra Librarian HAL505UA-A CAD Model

Description

The HAL505UA-A is a temperature compensated Hall effect sensor with an output type of open drain.

  • Sensing Range: 17mT Trip, -17mT Release
  • Polarization: South Pole
  • Latch Function: Yes
  • Current Output (maximum): 20mA
  • Technology: Hall effect
  • Test Condition: 25°C
  • Package: TO-92-3
  • Supply Voltage Range: 3.8V to 24V
  • Current Supply (maximum): 4.2mA

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
NXP / Nexperia
Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Need more? Email Us
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Infineon Technologies
Digital Switch
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess