EN
  • EN
  • DE

FSD81-18-C

Part No FSD81-18-C
Manufacturer Panduit Corp
Catalog Terminal Blocks - Accessories
Description CONN FERRULE DIN 12AWG GRAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules
Mfr Panduit Corp
Series Pan-Term®
Package Bulk
Product Status Active
Type Single Wire
Insulation Insulated
Style DIN
Size 12 AWG (4.00mm²)
Length - Overall 26.00mm
Length - Pin 18.00mm
Color Gray
Base Product Number FSD81
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 872318-FSD81-18-C
Ultra Librarian 3D Model Ultra Librarian FSD81-18-C CAD Model

Description

The FSD81-18-C is a terminal block wire ferrule from the Pan-Term™ series by Panduit Corp.

  • Series: Pan-Term™
  • Wire Connections: Single Wire
  • Wire Size: 12 AWG (4.00mm²)
  • Insulated: Yes
  • Color: Gray
  • Length: 26.00mm Overall, with a pin length of 18.00mm
  • Style: DIN
  • Package: Bulk
  • Quantity: 100 pieces
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
CONN TERM BLK COVER BLACK 6POS
Need more? Email Us
Accelerated Memory Production, Inc.
GATE CONNECTOR FOR HOCKEY PUCK S
Need more? Email Us
Phoenix Contact
CONN TERM BLK KEYING STAR RED
Lowest to $0.2867
Phoenix Contact
CONN TERM BLK END BRCKT RAIL GRY
Lowest to $0.4071
TE Connectivity
CONN TERM BLK SCKT JUMPER BLACK
Need more? Email Us
Omron
CONNECTORS
Need more? Email Us
Accelerated Memory Production, Inc.
CONNECTOR MATES WITH 350491-1.
Need more? Email Us
Eaton Bussmann
BC2-03 MFGR
Need more? Email Us
Omron
TERMINAL BLOCK ADAPTER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9041 $54.2460
135+ $0.7418 $100.1430
210+ $0.7186 $150.9060
290+ $0.6955 $201.6950
375+ $0.6723 $252.1125
500+ $0.6027 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess