EN
  • EN
  • DE

0387136406

Part No 0387136406
Manufacturer Molex, LLC
Catalog Terminal Blocks - Accessories
Description CONN TERM BLK COVER BLACK 6POS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Accessories
Mfr Molex, LLC
Series Beau 38713
Package Bulk
Product Status Active
Type Cover
Number of Positions 6
For Use With/Related Products Beau Barrier Blocks
Color Black
Base Product Number 038713
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 914642-0387136406
Ultra Librarian 3D Model Ultra Librarian 0387136406 CAD Model

Description

The Beau 38713 Series Cover is a black-colored accessory designed for use with Beau Barrier Blocks.

  • Series: Beau 38713
  • Accessory Type: Terminal Block Cover
  • Color: Black
  • Positions: 6
  • Package: Bulk
  • Standard Package: 50 pieces
  • Manufacturer: Molex, LLC
  • Status: Active
  • Win Source Part Number: 914642-0387136406
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8538.90.8180
  • Application: Terminal block protection and insulation

You May Also Be Interested in

Eaton Bussmann
TERM BLOCK QCK CONN ST BASE MNT
Need more? Email Us
Altech corporation
PLUG MODULE DIODE CXCC4
Need more? Email Us
Phoenix Contact
CONN TERM BLK SEPARATOR RAIL GRY
Need more? Email Us
Eaton Bussmann
BC2-03 MFGR
Need more? Email Us
Eaton Bussmann
TERM BLK 40A 600V 3POS QK CONN
Need more? Email Us
Eaton Bussmann
PLASTIC COVER MAGNUM TOP
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 12AWG GRAY
Lowest to $0.9041
Altech corporation
ENDPLATE CTS6U CTS10U ORANGE
Need more? Email Us
Molex, LLC
CONN TERM BLK COVER BLACK 6POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess