EN
  • EN
  • DE

EVALSF3-ICE3DS01

Part No EVALSF3-ICE3DS01
Manufacturer Infineon Technologies
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO ICE3DS01 60W 8-DIP / ICE3DS01 POWER EVALUATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Infineon Technologies
Series CoolMOS, CoolSET
Part Status Obsolete(EOL)
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Isolated
Power - Output 28W
Voltage - Output 5V, 12V
Output Current 2A, 1.5A
Voltage - Input 90 ~ 270 VAC
Regulator Topology Flyback
Frequency - Switching 110kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ICE3DS01
Win Source Part Number 776283-EVALSF3-ICE3DS01
Popularity Medium
Supply and Demand Status Limited
Family Name EVALSF3-ICE3DS01
Introduction Date March 01, 2010
Ultra Librarian 3D Model Ultra Librarian EVALSF3-ICE3DS01 CAD Model

Description

The Infineon Technologies CoolMOS and CoolSET are high-performance power regulators designed for use in development boards, kits, and programmers from Infineon Technologies.

  • Family: EVALSF3-ICE3DS01
  • Board Type: Fully populated
  • Topology: Flyback
  • Output Voltage: 5V, 12V
  • Input Voltage Range: 90V to 270VAC
  • Power Output: 28W
  • Frequency-Switching: 110kHz
  • Isolated Outputs: 2
  • Current Rating: 2A, 1.5A
  • IC/Part: ICE3DS01
  • Introduction Date: March 01, 2010

You May Also Be Interested in

Infineon Technologies
BOARD DEMO SYNC DUAL BUCK CNVTER / 1MHZ, 65A DC, 80A PEAK,DUAL PHASE, SYNC BUCK CONVERTER USING IP2005 Board/Kit
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT1940EFE
Need more? Email Us
Coilcraft
Lowest to $4.6928
Infineon Technologies
BOARD DEMO ICE3DS01 60W 8-DIP / ICE3DS01 POWER EVALUATION BOARD
Need more? Email Us
Infineon Technologies
KIT REF DESIGN SYNCH BUCK REG / IR3651 Voltage Mode PWM Controller 3.3VDC Output Evaluation Board
Need more? Email Us
Infineon Technologies
65W SMPS EVALUATION BOARD USING / 65W 19.5V SMPS EVALUATION BOARD WITH PWM CONTROLLER ICE3GS03LJG
Need more? Email Us
Infineon Technologies
PWM CONTROLLER DESIGN KIT / IRU3073 EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess