EN
  • EN
  • DE

ADC0809CCV/NOPB

Part No ADC0809CCV/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC0808/ADC0809 8-Bit μP Compatible A/D Converters with 8-Channel Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 8
Sampling Rate 10k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 4.5 V ~ 6.5 V
Voltage - Supply, Digital 4.5 V ~ 6.5 V
Operating Temperature Range -40°C ~ 85°C
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 1139579-ADC0809CCV/NOPB
Manufacturer Homepage www.ti.com
Family Name ADC0809
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0809CCV/NOPB CAD Model

Description

Product Overview: ADC0809CCV/NOPB

The ADC0809CCV/NOPB is a high-performance 8-bit analog-to-digital converter (ADC) from the reputable semiconductor manufacturer, Texas Instruments. This versatile component is designed to offer a perfect blend of accuracy, speed, and ease of integration for a wide range of applications, including data acquisition systems, microprocessor-controlled systems, and battery-operated devices.

Key Features

  • Resolution: The ADC0809CCV/NOPB boasts an 8-bit resolution, providing 256 discrete values for analog signals, allowing for precise digital representation of the input signal.
  • Conversion Time: With a fast conversion time, this ADC is capable of processing analog signals with minimal delay, making it ideal for real-time applications.
  • No External Clock: The device includes an internal clock, which eliminates the need for external clocking components, thus simplifying the design and reducing the overall system cost.
  • Channel Multiplexer: It features a built-in 8-channel multiplexer, giving the flexibility to connect up to eight single-ended analog inputs. This makes it highly suitable for systems that require multiple sensor readings.
  • Easy Interface with Microprocessors: The ADC0809CCV/NOPB is designed to interface directly with a variety of microprocessors, ensuring seamless integration into digital systems.
  • Single Power Supply: It operates on a single power supply ranging from +5V to +6.3V, which simplifies power management in embedded systems.

Applications

  • Data Acquisition Systems
  • Microprocessor-Controlled Equipment
  • Battery-Powered Instruments
  • Industrial Control Systems
  • Robotics

Quality and Reliability

The ADC0809CCV/NOPB is available in a robust package that is designed to meet the industry's high standards for quality and reliability. Texas Instruments' commitment to excellence ensures that this ADC provides consistent performance and durability across various environmental conditions.

Environmental Compliance

As part of Texas Instruments' dedication to environmental responsibility, the ADC0809CCV/NOPB is designed to be compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronics designers and manufacturers.

Overall, the ADC0809CCV/NOPB from Texas Instruments is a reliable and cost-effective solution for converting analog signals to digital data with precision and speed, suitable for a broad spectrum of applications.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7648 $55.0592
9+ $11.2942 $101.6478
14+ $10.9412 $153.1768
19+ $10.5883 $201.1777
25+ $10.2353 $255.8825
33+ $9.1765 $302.8245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess