EN
  • EN
  • DE

TPS53659RSBT

Part No TPS53659RSBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR VR13 2OUT 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Controller, Intel VR13 Voltage Regulator IC 2 Output 40-WQFN (5x5)
Manufacturer Texas Instruments
Series D-CAP+™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (5x5)
Family Name TPS53659
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48746-2, 296-48746-1, 296-48746-6, TPS53659RSBT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900792-TPS53659RSBT
Ultra Librarian 3D Model Ultra Librarian TPS53659RSBT CAD Model

Description

The TPS53659RSBT is a state-of-the-art, multi-phase synchronous buck controller designed by Texas Instruments (TI). This component is engineered to provide high-efficiency, fast-transient response, and robust power management solutions for computing and telecommunication applications.

Key Features

  • Multi-Phase Power Solution: The TPS53659RSBT utilizes a multi-phase configuration that helps to reduce the current per phase, leading to the use of smaller and lower-cost inductors and capacitors while maintaining high performance.
  • D-CAP+™ Architecture: TI's proprietary D-CAP+™ control architecture offers fast transient response, simplifying the design and reducing component count.
  • Energy Efficient: High-efficiency levels are achieved through features such as integrated MOSFET drivers and adaptive on-time control, which help in reducing power loss and improving total system efficiency.
  • Flexible Power Stages: The controller is compatible with TI's NexFET™ power stages, providing designers with flexibility in selecting the appropriate power stage for their specific application needs.
  • Smart Power Stage Interface: An interface to TI's smart power stages enables precise current monitoring and temperature sensing, further enhancing system protection and reliability.

Applications

The TPS53659RSBT is ideal for use in various high-performance applications, including:

  • High-density servers
  • Networking and telecommunication equipment
  • High-performance computing systems
  • Graphics and video cards

Technical Specifications

With an operating input voltage range of 4.5V to 18V, the TPS53659RSBT can support a wide range of power sources. It is designed to drive N-channel MOSFETs and supports a switching frequency range from 250kHz to 2MHz, which can be adjusted to optimize performance and component size. The package is a thermally enhanced 40-pin RSBT, which provides a compact footprint while ensuring efficient heat dissipation.

For detailed technical specifications, application notes, and support tools, visit the Texas Instruments website or contact their support team for comprehensive guidance on integrating the TPS53659RSBT into your power management designs.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7358 $51.9802
45+ $2.2448 $101.0160
69+ $2.1747 $150.0543
96+ $2.1045 $202.0320
123+ $2.0344 $250.2312
165+ $1.8239 $300.9435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess