EN
  • EN
  • DE

TPS2041BDBVR/TPS2041BDBVT

Part No TPS2041BDBVR/TPS2041BDBVT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100863-TPS2041BDBVR/TPS2041BDBVT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS2041BDBVR/TPS2041BDBVT CAD Model

Description

TPS2041BDBVR/TPS2041BDBVT - Texas Instruments

The TPS2041BDBVR and TPS2041BDBVT are high-quality power distribution switches from Texas Instruments, designed for USB applications where precision and reliability are paramount. These devices are part of the TPS2041B series, which are single-channel, current-limited, power-distribution switches optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Equipped with a 2.5V to 5.5V operating voltage range, these switches are capable of delivering an output current of up to 1A, making them suitable for a variety of USB peripherals. The TPS2041BDBVR and TPS2041BDBVT are designed to protect USB ports by integrating features such as over-current and short-circuit protection, thermal shutdown, under-voltage lockout, and controlled rise time to minimize current surges during turn-on.

The TPS2041BDBVR is available in a SOT-23-5 package, while the TPS2041BDBVT comes in a SOT-23-6 package. Both versions offer a fault report (over-current signaling) feature, which notifies the host when an over-current condition occurs. They also have an enable input that allows the host controller to turn the power switch on and off, providing further control over the connected USB devices.

These switches are characterized for operation over the free-air temperature range of -40°C to 85°C, making them suitable for various environments and applications. The TPS2041BDBVR/TPS2041BDBVT are designed to be compliant with USB 2.0 standards, ensuring compatibility with existing and future USB devices.

The compact size and robust protection features of the TPS2041BDBVR and TPS2041BDBVT make them ideal for a range of applications, including USB hubs, docking stations, and other peripherals requiring individual port power switching capabilities. With Texas Instruments' reputation for quality and performance, these power distribution switches are a reliable choice for managing USB power requirements in both commercial and industrial products.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4455 $51.2325
275+ $0.3656 $100.5400
425+ $0.3542 $150.5350
585+ $0.3427 $200.4795
755+ $0.3313 $250.1315
1,015+ $0.2970 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess