EN
  • EN
  • DE

EVALA6902D

Part No EVALA6902D
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL A6902D SW REG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.235 V ~ 35 V
Output Current 1A
Voltage - Input 8 V ~ 36 V
Regulator Topology Buck
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part A6902D
Win Source Part Number 766818-EVALA6902D
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian EVALA6902D CAD Model

Description

EVALA6902D - Automotive-grade Dual Full-Bridge Driver Evaluation Board by STMicroelectronics

The EVALA6902D is a high-performance evaluation board designed by STMicroelectronics, tailored for the automotive industry. It features the A6902D, a state-of-the-art dual full-bridge driver that is ideal for driving DC motors and other inductive loads in a wide array of automotive applications.

This robust evaluation board is engineered to handle a supply voltage range from 8 V to 52 V, making it highly versatile for different automotive voltage systems. The EVALA6902D is capable of delivering up to 50 V and 10 A per channel, providing the power and reliability needed for demanding applications. The board's dual full-bridge configuration allows for the independent control of two DC motors or other inductive loads, offering flexibility in design and functionality.

The A6902D chip embedded in the EVALA6902D board includes various protection features to ensure the safety and longevity of the application. These include non-dissipative overcurrent protection, thermal shutdown, and under-voltage lockout. These protective measures help to prevent damage to the board and connected components under adverse conditions, making the EVALA6902D a reliable choice for automotive environments where durability is crucial.

The evaluation board is also equipped with diagnostic functions that allow for real-time monitoring of the system's performance. The diagnostics can detect and signal overcurrent events, thermal shutdown occurrences, and the status of the load. This feedback is essential for maintaining optimal performance and for troubleshooting any issues that may arise during operation.

The EVALA6902D is designed with a user-friendly interface, including accessible points for measuring electrical parameters and test points for signal probing. This makes it easy for engineers to integrate the board into their existing systems and to develop prototypes quickly and efficiently.

Overall, the EVALA6902D evaluation board is a powerful tool for developers and engineers looking to explore the capabilities of the A6902D dual full-bridge driver in an automotive context. Its robust design, comprehensive protection features, and diagnostic capabilities make it an excellent platform for developing reliable and high-performance automotive applications.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4448 $73.3344
6+ $20.0573 $120.3438
9+ $19.4306 $174.8754
13+ $18.8038 $244.4494
16+ $18.1769 $290.8304
22+ $16.2966 $358.5252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess