EN
  • EN
  • DE

STEVAL-ISA054V1

Part No STEVAL-ISA054V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO STW9N150 100W 3PHASE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Isolated
Power - Output 100W
Voltage - Output 24V, 3.3V or 5V
Output Current 4A, 1A
Voltage - Input 180 ~ 265 VAC, 320 ~ 480 VAC
Regulator Topology Flyback
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L5970, STW9N150, UC3844B
Win Source Part Number 763420-STEVAL-ISA054V1
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-ISA054V1
Introduction Date April 01, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA054V1 CAD Model

Description

The STEVAL-ISA054V1 from STMicroelectronics is an advanced and highly integrated power management evaluation board designed for a wide range of applications. This evaluation board is centered around a synchronous step-down switching regulator that is optimized for high efficiency and flexibility in various power supply scenarios.

Key Features

  • High-Efficiency Synchronous Step-Down Regulator: The core of this evaluation board is capable of delivering high efficiency across a wide range of load conditions, making it suitable for energy-sensitive applications.
  • Adjustable Output Voltage: Users can configure the output voltage to meet the specific requirements of their application, ensuring compatibility with various devices and systems.
  • Wide Input Voltage Range: The board supports a broad input voltage range, accommodating various power sources and enabling its use in multiple environments.
  • Thermal Protection: The STEVAL-ISA054V1 includes features to protect against overheating, safeguarding the board and connected components during operation.
  • Overcurrent and Short-Circuit Protection: Built-in protection mechanisms help to prevent damage from excessive currents or accidental short circuits.
  • Compact Design: The evaluation board has been designed with a small footprint, making it ideal for space-constrained applications.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances Directive ensures reduced environmental impact and increased safety.

Applications

The STEVAL-ISA054V1 is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Telecommunication equipment
  • Consumer electronics
  • Portable devices and battery-powered applications

Why Choose the STEVAL-ISA054V1?

With its high efficiency, adjustable output, and comprehensive protection features, the STEVAL-ISA054V1 is an excellent choice for developers and engineers looking for a reliable and flexible power management solution. The evaluation board's design and capabilities make it a valuable tool for prototyping and testing power supply designs before moving to full-scale production.

You May Also Be Interested in

Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess