EN
  • EN
  • DE

P2020PSE2HZB

Part No P2020PSE2HZB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.2GHZ 689TEBGA / MPU QorIQ P2020 RISC 32bit 45nm 1.2GHz 689-Pin TEBGA II
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series QorIQ P2
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC e500v2
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.2GHz
Co-Processors/DSP Security; SEC 3.3
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (3)
USB USB 2.0 + PHY (2)
Operating Temperature Range 0°C ~ 125°C (TA)
Security Features Cryptography, Random Number Generator
Package 689-BBGA Exposed Pad
Manufacturer Package 689-TEPBGA II (31x31)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Win Source Part Number 791115-P2020PSE2HZB
Popularity Medium
Supply and Demand Status Limited
Family Name P2020
Introduction Date June 03, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P2020PSE2HZB CAD Model

Description

Product Overview: NXP P2020PSE2HZB

The NXP P2020PSE2HZB is a high-performance, power-efficient communications processor that serves as a robust solution for a wide array of applications. This processor is part of NXP's QorIQ P2 series, which is renowned for delivering exceptional performance-to-power ratios, making it an ideal choice for networking, telecommunications, and industrial markets.

Key Features

  • Dual-Core Processor: The P2020PSE2HZB is equipped with two e500v2 cores that can run up to 1.2 GHz, providing a balance of processing power and energy efficiency.
  • Integrated Security: It includes an advanced encryption engine that supports a variety of algorithms, ensuring secure data transactions and protection against unauthorized access.
  • High-Speed Connectivity: With multiple high-speed interfaces, including Gigabit Ethernet, PCI Express, and USB 2.0 ports, this processor facilitates fast and reliable data communications.
  • Power Architecture: Built on the Power Architecture technology, it delivers high-performance computing with a rich instruction set and optimized execution paths.

Applications

The versatility of the NXP P2020PSE2HZB enables its use in a variety of applications, ranging from network routers and switches to industrial control systems and aerospace and defense equipment. Its robust security features make it particularly well-suited for applications where data integrity and confidentiality are critical.

Technical Specifications

Attribute Details CPU Cores 2 x e500v2 Frequency Up to 1.2 GHz Security Engine Yes Interfaces Gigabit Ethernet, PCI Express, USB 2.0 Package 689-pin FCBGA

This product exemplifies NXP's commitment to delivering innovative and reliable solutions for the embedded and communications markets. With its advanced features and proven architecture, the NXP P2020PSE2HZB stands out as a sophisticated component that can meet the demands of complex, high-performance computing tasks.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.6513 $130.6513
2+ $126.4367 $252.8734
3+ $122.2221 $366.6663
4+ $109.5783 $438.3132
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess