EN
  • EN
  • DE

MCIMX6S6AVM08AC

Part No MCIMX6S6AVM08AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6Solo ARM Cortex A9 0.04um Automotive 624-Pin MAP-BGA Tray / IC MPU I.MX6S 800MHZ 624MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Manufacturer Package 624-LFBGA
Supplier Device Package 624-MAPBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 711169-MCIMX6S6AVM08AC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MCIMX6S
Introduction Date December 20, 2013
ECCN 5A992.c
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCIMX6S6AVM08AC CAD Model

Description

Introducing the MCIMX6S6AVM08AC from NXP

The MCIMX6S6AVM08AC is a cutting-edge microprocessor unit (MPU) brought to you by NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is part of the i.MX 6Solo family, known for its high-performance multimedia processing, energy efficiency, and versatile connectivity options. Designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation, the MCIMX6S6AVM08AC stands out as a reliable and powerful solution for complex and demanding tasks.

At the heart of the MCIMX6S6AVM08AC is an ARM Cortex-A9 core that operates at a speed of up to 800 MHz. This core is optimized for balanced performance and power consumption, making it an ideal choice for battery-powered devices as well as those requiring sustained performance. The MPU also features an integrated 2D and 3D graphics engine, which provides a rich visual experience and supports high-definition video playback and advanced user interfaces.

Memory is a crucial aspect of any processing unit, and the MCIMX6S6AVM08AC does not disappoint. It includes a 64-bit DDR3/LVDDR3/LPDDR2 memory interface, which allows for fast and efficient data processing and transfer, ensuring smooth operation even in multitasking environments. Additionally, the MPU provides a range of connectivity options, including Gigabit Ethernet, dual CAN, and multiple USB 2.0 ports, making it easy to connect to other devices and networks.

Security is a top priority in today's connected world, and the MCIMX6S6AVM08AC incorporates advanced security features. It offers a High Assurance Boot (HAB) and cryptographic acceleration, which are essential for secure boot processes and data encryption. This makes the MPU an excellent choice for applications requiring secure data handling and protection against unauthorized access.

In summary, the NXP MCIMX6S6AVM08AC is a powerful and versatile MPU that is well-suited for a multitude of applications. Its balance of performance, multimedia capabilities, and security features make it an excellent choice for designers and engineers looking to develop innovative products with demanding requirements.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.1470 $50.1470
3+ $46.9118 $140.7354
4+ $45.2941 $181.1764
5+ $42.0588 $210.2940
7+ $40.4412 $283.0884
8+ $38.8235 $310.5880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess